EN
  • EN
  • DE

LCM-S240128GSF

Part No LCM-S240128GSF
Manufacturer Lumex Opto/Components Inc.
Catalog Display Modules - LCD, OLED, Graphic
Description LCD MOD GRAPHIC 240X128 W/LED / Graphic LCD Display Module Transflective Gray STN - Super-Twisted Nematic Parallel, 8-Bit 240 x 128
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Display Modules - LCD, OLED, Graphic
Mfr Lumex Opto/Components Inc.
Series InfoVue
Package Bulk
Display Type STN - Super-Twisted Nematic
Display Mode Transflective
Viewing Area 114.00mm W x 64.00mm H
Backlight LED - Yellow/Green
Dot Pixels 240 x 128
Interface Parallel, 8-Bit
Graphics Color Gray
Background Color Green
Dot Size 0.40mm W x 0.40mm H
Dot Pitch 0.45mm W x 0.45mm H
Base Product Number LCM-S240128
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8524.91.1000
Other Names 67-1786-NDR,LCMS240128GSF,67-1786
Standard Package 26
Win Source Part Number 1080326-LCM-S240128GSF
Ultra Librarian 3D Model Ultra Librarian LCM-S240128GSF CAD Model

Description

The Lumex Opto/Components Inc. LCM-S240128 is an InfoVue series display module with a bulk package and standard package of 26.

  • Interface: Parallel, 8-bit
  • Display Type: STN - Super-Twisted Nematic
  • Display Mode: Transflective
  • Viewing Area: 114.00mm W x 64.00mm H
  • Backlight: LED - Yellow/Green
  • Dot Size: 0.40mm W x 0.40mm H
  • Background Color: Green
  • Touchscreen: No
  • Diagonal Screen Size: Not provided
  • Dot Pixels: 240 x 128
  • Graphics Color: Gray
  • Dot Pitch: 0.45mm W x 0.45mm H
  • Alternative parts (cross-reference): Please refer to the alternative parts (cross-reference) for more information

You May Also Be Interested in

WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY LCD - -
Need more? Email Us
WINSTAR Display Co., Ltd.
7\
Need more? Email Us
LITE-ON Technology
GRAPHIC DISPLAY - - -
Need more? Email Us
WINSTAR Display Co., Ltd.
1.54\
Need more? Email Us
WINSTAR Display Co., Ltd.
240X320 2.0\
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY TFT RGB 4.3\
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY TFT RGB 5\
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY TFT RGB 5\
Need more? Email Us
WINSTAR Display Co., Ltd.
128X128 1.5\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess