EN
  • EN
  • DE

1PS70SB14,115

Part No 1PS70SB14,115
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 30V SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Series Connection
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 800mV @ 100mA
Current - Reverse Leakage @ Vr 2μA @ 25V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package SOT-323-3
Win Source Part Number 1002467-1PS70SB14,115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1PS70SB14,115 CAD Model

Description

Nexperia USA Inc. 1002467-1PS70SB14,115 is a discrete semiconductor product with a medium popularity and a limited supply and demand status.

  • Manufacturer: Nexperia USA Inc.
  • Win Source Part Number: 1002467-1PS70SB14,115
  • Product Type: Schottky Diode
  • Voltage - DC Reverse (Vr) (Max): 30V
  • Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
  • Current - Reverse Leakage @ Vr: 2μA @ 25V
  • Operating Temperature - Junction: 150°C (Max)
  • Diode Configuration: 1 Pair Series Connection
  • Current - Average Rectified (Io) (Per Diode): 200mA (DC)
  • Case/Package: SOT-323-3

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,630 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess