Products specifications Report Issue?

Categories Isolators
Features Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Manufacturer Sharp Microelectronics
Package Tube
Operating Temperature Range -30°C ~ 100°C
Mounting Through Hole
Package 4-DIP (0.300", 7.62mm)
Case / Package 4-DIP
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888610-PC123CJ0000F
Ultra Librarian 3D Model Ultra Librarian PC123CJ0000F CAD Model

Description

This electronic component is an optoisolator transistor output that falls under the category of Isolators. The product has been discontinued @ Digi-Key and has a limited supply and demand status.

  • Win Source Part Number: 888610-PC123CJ0000F
  • Isolation Voltage: 5000Vrms
  • Channels: 1
  • Mounting Style: Through-Hole
  • Package: 4-DIP
  • Temperature Range: -30°C to 100°C

You May Also Be Interested in

CEL
OPTOISOLATOR 5KV TRANS 4SMD / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Need more? Email Us
ECAD model for PS2561DL-1Y-F3-H-A
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.6856
ECAD model for FOD2743C
Broadcom Limited
Ultra High CMR, Small Outline, 5 Lead, High Speed Optocoupler | OPTOISO 3.75KV TRANSISTOR 6SOIC
Lowest to $3.3546
ECAD model for HCPL-M454
TT Electronics
OPTOISOLATOR 10KV TRANS AXIAL
Lowest to $6.6009
ECAD model for OPI1264C
Broadcom Limited
Wide Operating Temperature Automotive R2CouplerTM 20kBd Digital Optocoupler Configurable as Low Power, Low Leakage Phototransistor | OPTOISOLATOR 4KV TRANSISTOR 5-SO
Lowest to $2.1957
ECAD model for ACPL-M49T-000E
Vishay
High Speed Optocoupler, 1 Mbd, 15 kV/μs CMR, Transistor Output
Lowest to $2.0328
ECAD model for SFH6345-X007
ON Semiconductor
FULL PITCH MINI-FLAT PACKAGE 4-PIN OPTOCOUPLERS | OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.1618
ECAD model for HMA124R1
Broadcom Limited
OPTOISO 5KV DARL 8-SO STRETCHED / Optoisolator Darlington Output 5000Vrms 1 Channel 8-SO Stretched
Lowest to $9.2956
ECAD model for ACPL-K376-500E
ON Semiconductor
Optically Isolated Error Amplifier | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Need more? Email Us
ECAD model for FOD2741CV

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention