Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 045624-PC356
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC356 CAD Model

Description

The PC356 is a series of photocouplers manufactured by Sharp Microelectronics, designed for electrical isolation between input and output circuits. These devices typically consist of an LED and a phototransistor or other photosensitive device, providing a reliable means of transmitting signals while maintaining a high level of electrical insulation. Different variants of the PC356 may offer varying specifications and performance characteristics.

Applications

  • Industrial Control Systems: Isolates control signals to prevent damage from voltage surges.
  • Power Supplies: Provides safety isolation between the primary and secondary circuits.
  • Motor Control: Isolates control signals in motor drive circuits.
  • Telecommunications Equipment: Protects sensitive circuits from line voltage transients.
  • Medical Equipment: Ensures patient safety by isolating electronic circuits.

Features

  • High Isolation Voltage: Offers robust electrical isolation between input and output.
  • Compact Package: Enables space-saving design in compact devices.
  • Various CTR Options: Offers flexibility in circuit design with different Current Transfer Ratio choices.
  • Low Input Current: Designed to minimize power consumption.
  • High-Speed Switching: Allows for fast and efficient signal transmission.

Benefits

  • Enhanced Safety: Protects users and equipment from dangerous voltage levels.
  • Improved System Reliability: Prevents ground loops and reduces noise interference.
  • Flexible Design Options: Multiple CTR options to suit a wide range of applications.
  • Energy Efficiency: Low input current minimizes power consumption.
  • Simplified Circuit Layout: Easy integration into existing circuit designs.

Additional Details

The PC356 series provides a range of isolation voltages, often up to several kilovolts, making it suitable for demanding applications. The compact package allows for high-density mounting on printed circuit boards. Different CTR options allow designers to tailor the device's performance to specific circuit requirements. These photocouplers are designed to meet industry standards for safety and performance, ensuring reliable operation in a variety of environments. Careful attention should be given to the specific part number within the PC356 series to ensure the correct specifications are met for the application.

You May Also Be Interested in

Bourns Inc.
Need more? Email Us
ECAD model for N6620LF
STMicroelectronics
Need more? Email Us
ECAD model for N760231CFKC002
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for N71017SR
STMicroelectronics
Lowest to $3.2118
ECAD model for N18FPVMX
Nihon Inter Electronics Corporation
Lowest to $0.3661
ECAD model for NA03QSA065-TE12L
NIKO-SEM
Need more? Email Us
ECAD model for N2576T
NVIDIA
Lowest to $49.3547
ECAD model for N11P-GE1-A3
Renesas Electronics America
Need more? Email Us
ECAD model for N6006NZ-S17-AY
Intel
Need more? Email Us
ECAD model for N455 SLBX9

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0763 $64.8550
2,085+ $0.0620 $129.2700
3,195+ $0.0608 $194.2560
4,445+ $0.0582 $258.6990
5,685+ $0.0569 $323.4765
7,695+ $0.0504 $387.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,520 pieces
MOQ: 850 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention