Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Sharp Microelectronics
Win Source Part Number 344702-PC357CD-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC357CD-T CAD Model

Description

The PC357CD-T is a high-performance photocoupler manufactured by Sharp Microelectronics. This device is designed for applications requiring a high degree of electrical isolation between input and output circuits. It features an LED on the input side and a phototransistor on the output side, providing a reliable means of transferring signals while maintaining electrical insulation. The 'CD' variant often indicates specific characteristics like current transfer ratio (CTR) range and speed.

Applications

  • Programmable Logic Controllers (PLCs): Provides isolation for input/output modules.
  • Inverter Circuits: Isolates control signals in inverter applications.
  • Switch Mode Power Supplies (SMPS): Provides electrical isolation between primary and secondary sides.
  • Motor Control Circuits: Protects sensitive control circuitry from high voltage.
  • Factory Automation: Isolates control and feedback signals in automated systems.

Features

  • High Isolation Voltage: Offers a high level of electrical isolation between input and output.
  • Compact Package: Enables space-saving design on circuit boards.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer with a high CTR value.
  • Low Input Current: Minimizes power consumption on the input side.
  • Fast Switching Speed: Supports high-speed data transmission.

Benefits

  • Enhanced Safety: Protects electronic components and users from high-voltage hazards.
  • Improved Reliability: Reduces the risk of ground loops and electrical noise.
  • Space Saving: Allows for compact circuit designs due to its small footprint.
  • Reduced Power Consumption: Contributes to energy efficiency in electronic systems.
  • Simplified Design: Facilitates easier integration into various circuit designs.

Additional Details

The PC357CD-T offers a high isolation voltage, often rated in kilovolts, which is critical for safety in many applications. Its compact package enables efficient use of board space. The current transfer ratio (CTR) is a key parameter for proper signal transfer and should be carefully considered during the design process. The device is designed to meet industry standards for safety and performance, ensuring reliable operation in various environments. The “-T” suffix often indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

Broadcom Limited
Low Input Current, High Gain Optocouplers | OPTOISO 5KV DARL W/BASE 8SMD
Lowest to $2.2329
ECAD model for HCNW139-300E
Vishay
Linear Optocoupler, High Gain Stability, Wide Bandwidth | OPTOISO 5.3KV LINEAR PHVOLT 8DIP
Lowest to $5.6208
ECAD model for IL300-EF
Vishay
OPTOISO 5.3KV 2CH PHVOLT 8DIP
Need more? Email Us
ECAD model for VO1263AB
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 4CH TRANS 16-SO
Lowest to $1.2504
ECAD model for TLP293-4(LGB,E
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS SO16 / Optoisolator Transistor Output 3750Vrms 4 Channel 16-SO
Lowest to $1.6768
ECAD model for TLP292-4(4LGBTPE
ON Semiconductor
PHOTODARLINGTON OPTOCOUPLERS | OPTOISO 5.3KV DARL W/BASE 6DIP
Need more? Email Us
ECAD model for H11B255
ON Semiconductor
HIGH VOLTAGE PHOTODARLINGTON OPTOCOUPLERS | OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4333
ECAD model for H11G1S
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Need more? Email Us
ECAD model for 4N30SD
ON Semiconductor
FULL PITCH MINI-FLAT PACKAGE 4-PIN OPTOCOUPLERS | OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.1655
ECAD model for HMA121C

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3842 $65.3140
410+ $0.3156 $129.3960
640+ $0.3053 $195.3920
875+ $0.2962 $259.1750
1,135+ $0.2859 $324.4965
1,520+ $0.2561 $389.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 58,000 pieces
MOQ: 170 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention