Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Sharp Microelectronics
Win Source Part Number 344711-PC357N2T(B)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC357N2T(B) CAD Model

Description

The PC357N2T(B) is a high-performance photocoupler manufactured by Sharp Microelectronics, engineered to provide robust electrical isolation between input and output circuits. It typically comprises an LED on the input side and a phototransistor on the output, delivering a reliable method for transmitting signals while maintaining a high degree of electrical insulation. The suffix details (N2T(B)) denote specific performance characteristics, packaging, and manufacturing specifications.

Applications

  • Industrial Control Equipment: Provides isolation in control systems to protect against voltage surges.
  • Power Supplies: Offers safety isolation between primary and secondary circuits.
  • Motor Control Systems: Isolates control signals in motor drive applications.
  • Telecommunications Equipment: Protects sensitive circuits from line voltage transients and noise.
  • Medical Devices: Ensures patient safety by isolating sensitive electronic components.

Features

  • High Isolation Voltage: Provides a high degree of electrical isolation between input and output.
  • Compact Package: Enables space-saving designs in high-density circuit boards.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer from input to output.
  • Low Input Current: Minimizes power consumption on the input side.
  • High-Speed Switching: Supports fast data transmission in digital applications.

Benefits

  • Enhanced Safety: Protects users and equipment from dangerous voltage levels and surges.
  • Improved Reliability: Reduces the risk of ground loops and electrical noise interference.
  • Space Efficiency: Enables compact circuit designs due to its small package.
  • Reduced Power Consumption: Contributes to energy-efficient system operation.
  • Simplified Circuit Design: Facilitates easier implementation of isolation requirements.

Additional Details

The PC357N2T(B) typically features a high isolation voltage, often rated in kilovolts, making it suitable for demanding applications where safety is paramount. Its compact package allows for efficient use of board space. The current transfer ratio (CTR) is an important parameter to consider when designing the circuit to ensure proper signal transfer. This device is designed to meet industry standards for safety and performance, offering reliable operation across a wide range of temperatures. Specific specifications can be found in the manufacturer's datasheet. The suffix variations indicate specific testing, binning or other manufacturing processes.

You May Also Be Interested in

Renesas Electronics America
OPTOISOLATOR 5KV 1CH TRANS 4-DIP
Need more? Email Us
ECAD model for PS2561DL1-1Y-V-H-A
Vishay
High Speed Optocoupler, 1 Mbd, 15 kV/μs CMR, Transistor Output
Lowest to $2.0328
ECAD model for SFH6345-X007
Toshiba Semiconductor and Storage
OPTOISOLATOR 5KV 1CH TRANS 6-SO
Need more? Email Us
ECAD model for TLP385(D4-GB,E
Broadcom Limited
Wide Operating Temperature Automotive R2CouplerTM 20kBd Digital Optocoupler Configurable as Low Power, Low Leakage Phototransistor | OPTOISOLATOR 4KV TRANSISTOR 5-SO
Lowest to $2.1957
ECAD model for ACPL-M49T-000E
Vishay
High Speed Optocoupler, 100 kBd, Low Input Current, High Gain
Need more? Email Us
ECAD model for SFH6138
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Need more? Email Us
ECAD model for 4N30SD
TT Electronics
OPTOISOLATOR 10KV TRANS AXIAL
Lowest to $6.6009
ECAD model for OPI1264C
ON Semiconductor
PHOTODARLINGTON OPTOCOUPLERS | OPTOISO 5.3KV DARL W/BASE 6DIP
Need more? Email Us
ECAD model for H11B255
ON Semiconductor
FULL PITCH MINI-FLAT PACKAGE 4-PIN OPTOCOUPLERS | OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.1655
ECAD model for HMA121C

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention