EN
  • EN
  • DE

L6258

Part No L6258
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description PWM CONTROLLED - HIGH CURRENT DMOS UNIVERSAL MOTOR DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer STMicroelectronics
Win Source Part Number 292299-L6258
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6258 CAD Model

Description

STMicroelectronics L6258 PowerSO-10 Motor Driver

The L6258 from STMicroelectronics is a high-performance stepper motor driver integrated circuit (IC) designed to drive both windings of a bipolar stepper motor or bidirectionally control two DC motors. Engineered with advanced BCD technology, it combines isolated DMOS power transistors with CMOS and bipolar circuits on the same chip, ensuring exceptional functionality in a compact package.

Key Features

  • Operating supply voltage up to 52V
  • Output current up to 1.5A
  • Low saturation voltage
  • Overtemperature protection
  • Integrated fast decay synchronous rectification
  • Cross conduction protection
  • Thermal shutdown
  • Non-dissipative overcurrent protection
  • Under voltage lockout
  • Compatible with 5V logic supply voltage

Applications

The versatility of the L6258 makes it an ideal choice for a wide range of applications. It is particularly well-suited for driving stepper motors in printers, scanners, and other computer peripherals. Additionally, it can be used in factory automation equipment, robotics, and automotive applications where precise motor control is required.

Design Advantages

The L6258 streamlines the design process for engineers with features like cross-conduction protection, which prevents simultaneous high-side and low-side conduction, and under-voltage lockout to ensure the device operates reliably under low supply conditions. The inclusion of non-dissipative overcurrent protection and thermal shutdown features safeguards the IC against damage from overcurrent and overheating, thus enhancing the longevity and reliability of the application it is used in.

Package Information

This motor driver is housed in a PowerSO-10 package, which offers a compact footprint while allowing for efficient heat dissipation. This package is especially suitable for space-constrained applications where a balance between size and thermal performance is necessary.

For more detailed information, including pin configurations, electrical specifications, and application notes, please refer to the official L6258 datasheet available on the STMicroelectronics website.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $3.0171
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7066 $61.1858
30+ $3.8623 $115.8690
47+ $3.7410 $175.8270
64+ $3.6209 $231.7376
83+ $3.4997 $290.4751
111+ $3.1381 $348.3291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,100 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess