EN
  • EN
  • DE

PC357NJ000F

Part No PC357NJ000F
Manufacturer Sharp Microelectronics
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843533-PC357NJ000F
Ultra Librarian 3D Model Ultra Librarian PC357NJ000F CAD Model

Description

The PC357NJ000F is a high-density mounting type photocoupler manufactured by Sharp Microelectronics. A photocoupler (also known as optocoupler or optoisolator) is a semiconductor device that uses light to transfer an electrical signal between two isolated circuits. This provides electrical isolation between the input and output sides, protecting sensitive components from high voltage or noise.

Applications

  • Programmable Logic Controllers (PLCs): Isolation between control circuits and I/O modules.
  • Inverter circuits: Isolation in inverter drives for motor control.
  • Switching Power Supplies (SMPS): Isolation between the primary and secondary sides.
  • Microcomputer Interfaces: Isolation of microcomputer input/output ports.
  • Industrial Control Equipment: General isolation in industrial applications to protect control systems.

Features

  • High Collector-Emitter Voltage (VCES): High voltage rating provides robust performance in high voltage applications.
  • Current Transfer Ratio (CTR): Specifies the efficiency of signal transfer from input to output. A higher CTR indicates a more efficient transfer.
  • Isolation Voltage: High isolation voltage guarantees electrical isolation between input and output.
  • Compact Package: High-density mounting package saves board space.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits

  • Electrical Isolation: Protects sensitive circuits from high voltage and electrical noise.
  • Noise Reduction: Prevents ground loops and reduces noise in signal transmission.
  • Signal Amplification: Can amplify weak signals from the input side.
  • Space Saving: Compact package allows for high-density board layouts.
  • Improved System Reliability: Enhanced isolation improves overall system reliability and safety.

The PC357NJ000F consists of an infrared emitting diode (IRED) on the input side and a phototransistor on the output side. When current flows through the IRED, it emits infrared light, which activates the phototransistor, allowing current to flow in the output circuit. The current transfer ratio (CTR) is a key parameter indicating the efficiency of this process. The datasheet will specify the minimum and maximum CTR values, as well as the isolation voltage rating.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,490+ $0.1940 $289.0600
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess