Products specifications Report Issue?

Categories Isolators
Manufacturer Sharp Microelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Isolation Voltage 3750Vrms
Common Mode Transient Immunity (Min) 15kV/μs
Input Type DC
Output Type Push-Pull, Totem Pole
Channel Output Current 2mA
Data Rate 15Mbps
Propagation Delay tpLH / tpHL (Max) 60ns, 60ns
Rise and Fall Time 4ns, 3ns
Forward Voltage 1.6V
Continuous forward current- Max 20mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 5-MFP
Win Source Part Number 105239-PC411L0NIP0F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC411L0NIP0F CAD Model

Description

The PC411L0NIP0F is an optocoupler manufactured by Sharp Microelectronics.

  • Output Type: Push-Pull, Totem Pole
  • Data Rate: 15Mbps
  • Forward Voltage: 1.6V
  • Common Mode Transient Immunity: 15kV/μs
  • Isolation Voltage: 3750Vrms
  • Channel Output Current: 2mA
  • Continuous Forward Current-Max: 20mA
  • Rise Time: 4ns
  • Fall Time: 3ns
  • Package Type: 5-MFP
  • Mounting: Surface Mountable
  • Popularity: Medium
  • Supply and Demand Status: Balance

You May Also Be Interested in

Broadcom Limited
High CMR, High Speed TTL Compatible Optocouplers | OPTOISO 3.75KV OPN COLLECTOR 8SO
Lowest to $1.3207
ECAD model for HCPL-061A
Broadcom Limited
Low Input Current Logic Gate Optocouplers | OPTOISO 3.75KV PUSH PULL 8DIP
Lowest to $2.9378
ECAD model for HCPL-2202
Vishay
High Speed Optocoupler, 10 MBd, SOIC-8 Package
Lowest to $4.4815
ECAD model for VO0601T
Toshiba Semiconductor and Storage
Lowest to $0.6223
ECAD model for TLP104(V4-TPL,E(T
Renesas Electronics America
HI-SPEED OPTOCPLR SO-8 / Logic Output Optoisolator 15Mbps Open Collector 2500Vrms 2 Channel 15kV/µs CMTI 8-SSOP
Lowest to $2.1008
ECAD model for PS9821-2-V-F3-AX
Toshiba Semiconductor and Storage
OPTOISO 2.5KV OPN COLLECTOR 8DIP / Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 2500Vrms 1 Channel 1kV/µs CMTI 8-DIP
Lowest to $1.2807
ECAD model for TLP2601(F)
Broadcom Limited
OPTOISO 5KV PUSH PULL 6SSO / Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 10kV/µs CMTI 6-SSO
Need more? Email Us
ECAD model for ACPL-W70L-000E
Broadcom Limited
OPTOISO 1.5KV 2CH PSH PUL 20LCCC
Need more? Email Us
ECAD model for HCPL-6230
ON Semiconductor
Single/Dual Channel CMOS Optocoupler | OPTOISO 2.5KV 2CH PUSH PULL 8SO
Need more? Email Us
ECAD model for FOD0738R2

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention