EN
  • EN
  • DE
  • IT

PC714V1NSZXF

Part No PC714V1NSZXF
Manufacturer Sharp Microelectronics
Catalog OEM Parts (O - R)
Description Optocoupl DC-IN 1-CH Trans DC-OUT 6-Pin PDIP Sleeve
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Collector Emitter Saturation Voltage 200 mV
Collector Emitter Voltage (VCEO) 80 V
Current Transfer Ratio 600 %
Fall Time 18 µs
Forward Current 50 mA
Forward Voltage 1.4 V
Maximum Operating Temperature 100 °C
Min Operating Temperature -25 °C
Mount Through Hole
Number of Elements 1
Number of Pins 6
Power Dissipation 170 mW
Reverse Breakdown Voltage 6 V
Rise Time 18 µs
RoHS Compliant
Win Source Part Number 1084094-PC714V1NSZXF
Categories OEM Parts(O-R)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC714V1NSZXF CAD Model

Description

The Sharp Microelectronics PC714V1NSZXF is a surface-mount device with six pins.

  • Reverse Breakdown Voltage: 6 V
  • Forward Voltage: 1.4 V
  • Current Transfer Ratio: 600%
  • Power Dissipation: 170 mW
  • RoHS-Compliant: Yes
  • Collector-Emitter Voltage (VCEO): 80 V
  • Category: O-R
  • Popularity: Low
  • Mounting Type: Surface Mount
  • Pins: 6

You May Also Be Interested in

Pulse
Inductor Power Unshielded Wirewound 10.2uH 20% 100KHz 4.3A 33mOhm DCR T/R
Need more? Email Us
Viking Tech
Power Inductors 27uH ±10% 1.3A SMD, 7.8x7x5mm RoHS
Need more? Email Us
Amphenol FCI
RJMG 2x6 10G, with led
Need more? Email Us
Pericom
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
FERRITE CORE EPC 940NH 2PC SET / Uncoated PC47 Ferrite Core EPC Type 0.752" (19.10mm) Length 0.236" (6.00mm) Width Diameter 0.384" (9.78mm) Height
Need more? Email Us
Ericsson
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $0.3269

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess