Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Sharp Microelectronics
Win Source Part Number 344856-PC814
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC814 CAD Model

Description

The Sharp PC814 is a miniature, high-isolation voltage photocoupler designed for applications requiring electrical isolation and signal transmission. It consists of a gallium arsenide (GaAs) infrared emitting diode (IRED) optically coupled to a silicon phototransistor. This design ensures reliable signal transfer while maintaining a high level of electrical isolation between the input and output circuits.

Applications

  • Power supplies: Provides feedback isolation and control in switching power supplies and other power conversion circuits.
  • Industrial control systems: Used for isolating control signals between different sections of industrial machinery.
  • Telecommunications equipment: Isolates data and control lines in communication devices to prevent ground loops and protect sensitive circuitry.
  • Programmable logic controllers (PLCs): Provides isolation between control circuitry and output stages in PLCs.
  • Office automation equipment: Employed in printers, copiers, and scanners to isolate data lines and protect against voltage surges.

Features

  • High isolation voltage: Provides significant electrical isolation between the input and output circuits.
  • Compact package: Allows for easy integration into densely populated circuit boards.
  • High current transfer ratio (CTR): Ensures efficient signal transfer with minimal signal loss.
  • Low input current requirement: Reduces power consumption and enables compatibility with low-power control circuits.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits

  • Enhanced safety: Protects sensitive circuitry and users from high-voltage hazards and electrical surges.
  • Improved signal integrity: Isolates circuits to prevent noise and interference from affecting sensitive signals.
  • Simplified circuit design: Allows for easier integration into various electronic systems.
  • Increased system reliability: Provides stable and consistent performance in diverse operating conditions.
  • Cost-effective solution: Offers a good balance between performance and price for general-purpose isolation needs.

Additional Details

The PC814 typically features an isolation voltage of 5000 Vrms. The current transfer ratio (CTR) is typically between 50% and 600%, depending on the operating conditions and the specific manufacturing batch. The operating temperature range is generally from -30°C to +100°C. The forward voltage of the infrared emitting diode is around 1.2V, and the collector-emitter saturation voltage of the phototransistor is usually below 0.4V. The standard package is a DIP-4. It is a versatile component commonly used in a wide variety of isolation applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.2333
ECAD model for TLP185(GRH-TL
ON Semiconductor
High Speed Transistor Optocouplers | OPTOCOUPLER SGL TRANS OUT 8-SOIC
Lowest to $0.9774
ECAD model for HCPL0452
Pulse A Technitrol Company
Need more? Email Us
ECAD model for T1007T
Toshiba Semiconductor and Storage
Lowest to $0.1817
ECAD model for TLP185(BL-TPL
Toshiba Semiconductor and Storage
Lowest to $0.3073
ECAD model for TLP2309(TPL
Vishay
Optocoupler, Phototransistor Output (Dual, Quad Channel) | OPTOISO 5.3KV 4CH TRANS 16SMD
Lowest to $59.0910
ECAD model for ILQ2-X009
IXYS
Solid State Current Sensors | OPTOISO 3.75KV DARL W/BASE 6DIP
Need more? Email Us
ECAD model for LDA110
ON Semiconductor
HIGH-PERFORMANCE AIGAAS PHOTOTRANSISTOR OPTOCOUPLERS | OPTOISO 5.3KV TRANS W/BASE 6DIP
Need more? Email Us
ECAD model for MCT5210
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRANSISTOR / Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Need more? Email Us
ECAD model for PC357N8J000F

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
835+ $0.0602 $50.2670
2,025+ $0.0494 $100.0350
3,140+ $0.0478 $150.0920
4,320+ $0.0463 $200.0160
5,585+ $0.0448 $250.2080
7,485+ $0.0401 $300.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 23,400 pieces
MOQ: 835 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention