Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Sharp Microelectronics
Win Source Part Number 344881-PC817X1NIPOF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PC817X1NIPOF CAD Model

Description

The PC817X1NIPOF is a single-channel photocoupler produced by Sharp Microelectronics. It is designed to provide electrical isolation between input and output circuits. This optocoupler consists of an infrared emitting diode (IRED) and a phototransistor, which are optically coupled to allow signal transfer while maintaining a high degree of electrical isolation. This device is widely used in various applications where electrical isolation is required for safety and performance reasons.

Applications:

  • Power Supply Units (PSUs): Used to isolate the primary and secondary sides of power supplies.
  • Industrial Automation Systems: Provides isolation in control circuits to prevent ground loops and noise.
  • Motor Control: Isolates control signals to protect sensitive circuitry from high-voltage motor drives.
  • Medical Equipment: Ensures patient safety by providing electrical isolation in medical devices.
  • Telecommunications: Isolates communication lines to prevent interference and protect equipment.

Features:

  • High Isolation Voltage: Offers a high isolation voltage to protect against high-voltage transients.
  • Compact Package: Space-saving design allows for high-density mounting on PCBs.
  • Current Transfer Ratio (CTR): Ensures efficient signal transfer between the input and output sides.
  • Through-Hole Mounting: Easy to install using standard through-hole soldering techniques.
  • RoHS Compliant: Meets RoHS standards, ensuring environmental compliance.

Benefits:

  • Enhanced Safety: Provides a high level of electrical isolation, protecting both personnel and equipment.
  • Improved Signal Integrity: Prevents ground loops and noise from affecting signal quality.
  • Reliable Performance: Offers stable and consistent performance over a wide range of operating conditions.
  • Simplified Circuit Design: Simplifies circuit design by providing a pre-packaged isolation solution.
  • Cost-Effective Solution: Provides a cost-effective means of achieving electrical isolation.

Additional Details: The PC817X1NIPOF typically features a collector-emitter voltage (VCEO) between 35V and 80V, with a typical forward current (IF) of 50mA. The current transfer ratio (CTR) varies based on the specific grade. The isolation voltage rating is generally around 5000Vrms. It is important to consult the specific datasheet for the PC817X1NIPOF part to obtain precise details on electrical characteristics, temperature ratings, and other relevant specifications to ensure proper application.

You May Also Be Interested in

Vishay
Linear Optocoupler, High Gain Stability, Wide Bandwidth | OPTOISO 5.3KV LINEAR PHVOLT 8DIP
Lowest to $5.6208
ECAD model for IL300-EF
Broadcom Limited
OPTOISO 5KV DARL 8-SO STRETCHED / Optoisolator Darlington Output 5000Vrms 1 Channel 8-SO Stretched
Lowest to $9.2956
ECAD model for ACPL-K376-500E
ON Semiconductor
PHOTODARLINGTON OPTOCOUPLERS | OPTOISO 5.3KV DARL W/BASE 6DIP
Need more? Email Us
ECAD model for H11B255
CEL
OPTOISOLATOR 5KV TRANS 4SMD / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Need more? Email Us
ECAD model for PS2561DL-1Y-F3-H-A
Broadcom Limited
Wide Operating Temperature Automotive R2CouplerTM 20kBd Digital Optocoupler Configurable as Low Power, Low Leakage Phototransistor | OPTOISOLATOR 4KV TRANSISTOR 5-SO
Lowest to $2.1957
ECAD model for ACPL-M49T-000E
Renesas Electronics America
OPTOISOLATOR 5KV 1CH TRANS 4-DIP
Need more? Email Us
ECAD model for PS2561DL1-1Y-V-H-A
ON Semiconductor
Optically Isolated Error Amplifier | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Need more? Email Us
ECAD model for FOD2743BT
Toshiba Semiconductor and Storage
OPTOISOLATOR 5KV 1CH TRANS 6-SO
Need more? Email Us
ECAD model for TLP385(D4-GB,E
Broadcom Limited
Ultra High CMR, Small Outline, 5 Lead, High Speed Optocoupler | OPTOISO 3.75KV TRANSISTOR 6SOIC
Lowest to $3.3546
ECAD model for HCPL-M454

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.2060 $64.8900
770+ $0.1691 $130.2070
1,185+ $0.1637 $193.9845
1,635+ $0.1585 $259.1475
2,115+ $0.1532 $324.0180
2,825+ $0.1374 $388.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,060 pieces
MOQ: 315 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention