Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity 8 NPN Darlington
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 1.6V @ 500μA, 350mA
Typical Gain (hFE) (Min) 1000 @ 350mA, 2V
Maximum Power Dissipation 2.25W
Temperature Range - Operating -20°C to 150°C (TJ)
Mounting Through Hole
Case / Package 18-DIP
Win Source Part Number 1116377-ULN2802A
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Portable Devices, Industrial
Ultra Librarian 3D Model Ultra Librarian ULN2802A CAD Model

Description

ULN2802A Darlington Transistor Array from STMicroelectronics

The ULN2802A, manufactured by STMicroelectronics, is an advanced high-voltage, high-current Darlington transistor array. This integrated circuit is designed to interface between low-level logic circuitry and multiple peripheral power loads. The ULN2802A consists of eight NPN Darlington pairs that feature high-voltage outputs with common-cathode clamp diodes for switching inductive loads.

Each channel of the ULN2802A is rated at 500 mA and can withstand peak currents of 600 mA. The suppression diodes safeguard the device from inductive spikes, making this array ideal for driving a wide range of loads such as relays, solenoids, stepper motors, and other high-current or high-voltage devices in various applications, including automotive, industrial, and consumer electronics.

Key features of the ULN2802A include:

  • Output Voltage: The array can handle output voltages up to 50V, making it suitable for many high-voltage applications.
  • Output Current: Each of the eight channels can deliver up to 500 mA of continuous current, with the capability to handle peak currents of 600 mA.
  • Input Compatibility: The inputs are compatible with popular logic types such as TTL and CMOS, ensuring easy integration with microcontrollers and other digital systems.
  • Clamp Diodes: Built-in clamp diodes provide protection against inductive load transients, which is critical for driving inductive loads safely and reliably.
  • High Current Gain: The Darlington pairs have a high current gain, which allows for the control of high-current outputs with minimal input current from the controlling device.

The ULN2802A is available in a standard 18-pin DIP (dual inline package) or SO (small outline) package, offering flexibility in design for PCB layouts. Its robustness and ease of use make it an excellent choice for designers who require a reliable solution for interfacing low-level logic signals to higher power loads.

STMicroelectronics' commitment to quality ensures that the ULN2802A meets the stringent requirements of the most demanding applications, providing a cost-effective and space-efficient solution for driving a variety of loads with ease and precision.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PREBIAS NPN/PNP
Lowest to $0.1188
ECAD model for BC847BPN-QX
Fairchild/ON Semiconductor
NPN Transistor
Need more? Email Us
ECAD model for FTM3725
Nexperia USA Inc.
TRANS NPN/PNP 60V 2A 6HUSON
Lowest to $4.4319
ECAD model for PBSS4260PANP,115
Sanken
PNP Darlington General purpose | TRANS 4PNP DARL 120V 4A 10-SIP
Need more? Email Us
ECAD model for STA408A
Nexperia USA Inc.
TRANS 2PNP 60V 2A 6HUSON
Lowest to $2.3940
ECAD model for PBSS5260PAP,115
Diodes Incorporated
TRANS NPN/PNP 1A 60V U-DFN2020-6
Need more? Email Us
ECAD model for DSS45160FDB-7
Micro Commercial Co
DUALPNPSMALLSIGNALTRANSISTORSOT-
Lowest to $0.0486
ECAD model for BC856S-TP
Diodes Incorporated
GENERAL PURPOSE TRANSISTOR SOT56
Lowest to $0.2569
ECAD model for BC847BVCQ-7
Panasonic
Silicon NPN(PNP) epitaxial planer transistor
Need more? Email Us
ECAD model for XN4601

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2230 $50.5610
17+ $5.9265 $100.7505
27+ $5.7413 $155.0151
36+ $5.5561 $200.0196
47+ $5.3709 $252.4323
63+ $4.8153 $303.3639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,523 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention