EN
  • EN
  • DE

XN4601

Part No XN4601
Manufacturer Panasonic
Catalog Transistors (BJT) - Arrays
Description Silicon NPN(PNP) epitaxial planer transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1282144-XN4601
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XN4601 CAD Model

Description

The XN4601 is a PNP epitaxial planar silicon transistor manufactured by Panasonic. It is designed for low-frequency amplification and switching applications. This transistor features low collector saturation voltage and a high DC current gain, making it suitable for use in various electronic circuits.

Applications:

  • Low-Frequency Amplification.
  • Switching Circuits.
  • Signal Processing.
  • Driver Stages.
  • General-Purpose Amplification.

Features:

  • Low Collector Saturation Voltage.
  • High DC Current Gain (hFE).
  • Small Signal Amplification.
  • Epitaxial Planar Silicon Structure.
  • Pb-Free (RoHS Compliant).

Benefits:

  • Efficient switching performance with low saturation voltage.
  • High amplification capability for weak signals.
  • Suitable for a wide range of general-purpose applications.
  • Provides stable and reliable performance.
  • Environmentally friendly.

Technical Specifications:

  • Collector-Base Voltage (VCBO): -50 V
  • Collector-Emitter Voltage (VCEO): -50 V
  • Emitter-Base Voltage (VEBO): -5 V
  • Collector Current (IC): -0.15 A
  • Collector Power Dissipation (PC): 0.2 W
  • DC Current Gain (hFE): 85 to 340
  • Operating Junction Temperature (Tj): 150 °C
  • Package: SOT-323

The XN4601 PNP transistor offers a reliable and cost-effective solution for low-frequency amplification and switching applications. Its low collector saturation voltage and high DC current gain ensure efficient performance in a variety of circuits. The small SOT-323 package makes it suitable for space-constrained applications. This transistor is commonly used in signal processing, driver stages, and general-purpose amplification circuits.

You May Also Be Interested in

Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess