EN
  • EN
  • DE

VN820

Part No VN820
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRVR N-CH 1:1 5PENTAWATT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Through Hole
Package Pentawatt-5 (Vertical, Bent and Staggered Leads)
Case / Package 5-PENTAWATT
Family Name VN820
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-3296-5, 497-3296-5-NDR
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902698-VN820
Ultra Librarian 3D Model Ultra Librarian VN820 CAD Model

Description

The VN820 is a high-side driver manufactured by STMicroelectronics, designed to deliver outstanding performance in driving inductive, resistive, or capacitive loads. This robust device is particularly suitable for automotive applications, where reliability and efficiency are critical. The VN820 is part of the VIPower M0-3 family and utilizes ST's proprietary VIPower technology to provide enhanced power handling capabilities.

Key Features

  • Current Control: The VN820 includes current control with programmable limit, which allows for precise management of the current supplied to the load, ensuring safe operation under a variety of conditions.
  • Thermal Shutdown: To protect against overheating, the VN820 is equipped with thermal shutdown with automatic restart. This feature helps to prevent damage to the device and the load by turning off the output when the temperature exceeds a safe threshold.
  • Load Dump Protection: The device is designed to withstand load dump pulses prevalent in automotive environments, safeguarding the electronics against high voltage transients.
  • Integrated Diagnostics: With its built-in diagnostic functions, the VN820 can provide feedback on various conditions such as open load, short circuit to ground, and overtemperature, which can be communicated to a microcontroller for system-level monitoring.
  • Single Channel: The device operates a single channel with a very low standby current, making it ideal for applications where space and power conservation are important.

Applications

The VN820's robustness and versatility make it an excellent choice for a variety of applications, including but not limited to:

  • Automotive interior and exterior lighting
  • Automotive engine management systems
  • Automotive body control modules
  • Industrial automation systems
  • DC motors control

With its advanced features and reliable performance, the VN820 from STMicroelectronics stands as a top choice for designers looking to implement a high-side driver in their automotive or industrial applications.

You May Also Be Interested in

Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.4033
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.0371 $81.0371
2+ $78.5042 $157.0084
3+ $75.9724 $227.9172
4+ $73.4395 $293.7580
6+ $65.8419 $395.0514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess