Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Sharp Microelectronics
Win Source Part Number 344883-PC817X1NSZW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC817X1NSZW CAD Model

Description

The PC817X1NSZW is a single-channel photocoupler manufactured by Sharp Microelectronics. This device is designed to provide electrical isolation between circuits operating at different voltage levels. It utilizes an infrared emitting diode (IRED) and a phototransistor, which are optically coupled to allow signal transfer while maintaining high voltage isolation. This optocoupler is commonly used in applications where safety and reliability are crucial.

Applications:

  • Industrial Automation: Isolation in programmable logic controllers (PLCs) and other industrial control systems.
  • Power Supplies: Provides isolation between the primary and secondary circuits in power supplies.
  • Motor Control Circuits: Isolates control signals to protect microcontrollers from high-voltage motor drives.
  • Measuring Instruments: Protects sensitive measurement circuits from high voltages.
  • Telecommunications Equipment: Isolates communication lines to prevent interference and protect equipment.

Features:

  • High Isolation Voltage: Provides a high degree of electrical isolation to protect against voltage spikes and surges.
  • Compact Package: Small footprint allows for efficient use of board space.
  • Current Transfer Ratio (CTR): Specified CTR range ensures reliable signal transmission.
  • Through-Hole Mounting: Designed for easy installation on printed circuit boards.
  • RoHS Compliant: Manufactured in accordance with RoHS environmental standards.

Benefits:

  • Enhanced Safety: Provides a high level of electrical isolation, protecting personnel and equipment.
  • Improved Reliability: Reduces noise and ground loop interference, improving system reliability.
  • Simplified Circuit Design: Simplifies circuit design by providing a pre-packaged isolation solution.
  • Cost-Effective: Offers a cost-effective solution for achieving electrical isolation.
  • Stable Performance: Provides stable performance across a wide range of operating conditions.

Additional Details: The PC817X1NSZW features a forward current (IF) typically around 50mA, a collector-emitter voltage (VCEO) that generally ranges between 35V and 80V, and an isolation voltage of around 5000Vrms. The specific CTR values vary depending on the grade. The datasheet for the PC817X1NSZW part should be consulted for precise details regarding electrical characteristics, temperature ratings, and other specifications to ensure appropriate application and optimal performance.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 1 Mbd, 15 kV/μs CMR, Transistor Output
Lowest to $2.0328
ECAD model for SFH6345-X007
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.6856
ECAD model for FOD2743C
Renesas Electronics America
OPTOISOLATOR 5KV 1CH TRANS 4-DIP
Need more? Email Us
ECAD model for PS2561DL1-1Y-V-H-A
ON Semiconductor
4-PIN PHOTOTRANSISTOR OPTOCOUPLERS | OPTOISO 5.3KV TRANSISTOR 4SMD
Need more? Email Us
ECAD model for H11A817S
Broadcom Limited
Low Input Current, High Gain Optocouplers | OPTOISO 5KV DARL W/BASE 8SMD
Lowest to $2.2329
ECAD model for HCNW139-300E
CEL
OPTOISOLATOR 5KV TRANS 4SMD / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Need more? Email Us
ECAD model for PS2561DL-1Y-F3-H-A
Vishay
OPTOISO 5.3KV 2CH PHVOLT 8DIP
Need more? Email Us
ECAD model for VO1263AB
Broadcom Limited
Ultra High CMR, Small Outline, 5 Lead, High Speed Optocoupler | OPTOISO 3.75KV TRANSISTOR 6SOIC
Lowest to $3.3546
ECAD model for HCPL-M454
ON Semiconductor
FULL PITCH MINI-FLAT PACKAGE 4-PIN OPTOCOUPLERS | OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.1655
ECAD model for HMA121C

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4964 $52.1220
250+ $0.4073 $101.8250
385+ $0.3946 $151.9210
525+ $0.3819 $200.4975
680+ $0.3691 $250.9880
910+ $0.3310 $301.2100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,526 pieces
MOQ: 105 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention