Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Sharp Microelectronics
Win Source Part Number 344885-PC817X2J00F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC817X2J00F CAD Model

Description

The PC817X2J00F is a single-channel photocoupler from Sharp Microelectronics. This optocoupler is designed to provide electrical isolation between circuits while allowing signal transfer. It consists of an infrared emitting diode (IRED) optically coupled to a phototransistor. It is commonly used to protect sensitive circuits from high voltages and electrical noise.

Applications:

  • Programmable Logic Controllers (PLCs): Isolates input/output signals to protect the controller from external faults.
  • Power Supplies: Provides isolation between the primary and secondary sides of power supplies.
  • Motor Control: Isolates control signals in motor drive circuits.
  • Industrial Control Systems: Used in a wide range of industrial control applications requiring isolation.
  • Communication Interfaces: Isolates communication lines to prevent ground loops and noise.

Features:

  • High Isolation Voltage: Offers a high isolation voltage rating to ensure robust electrical isolation.
  • Current Transfer Ratio (CTR): Provides a specified CTR range for efficient signal transfer.
  • Compact Package: Space-saving design allows for high-density mounting.
  • Through-Hole Mounting: Easy to install using standard through-hole soldering techniques.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Enhanced Safety: Provides a high level of electrical isolation, protecting personnel and equipment.
  • Improved Signal Integrity: Prevents ground loops and noise from affecting signal quality.
  • Reliable Performance: Offers stable and consistent performance over a wide temperature range.
  • Simplified Circuit Design: Simplifies circuit design by providing a pre-packaged isolation solution.
  • Cost-Effective Solution: Provides a cost-effective solution for electrical isolation requirements.

Additional Details: The PC817X2J00F typically features a collector-emitter voltage (VCEO) in the range of 35V to 80V and a forward current (IF) of about 50mA. The isolation voltage is generally around 5000 Vrms. The current transfer ratio (CTR) varies based on the specific grade. For detailed technical specifications, including temperature ratings, switching speeds, and specific electrical characteristics, it is crucial to consult the datasheet specific to the PC817X2J00F.

You May Also Be Interested in

Panasonic
MOSFET DRIVER 8.5V 45UA SSOP
Lowest to $11.5750
ECAD model for APV1111GV1Y
NEC
LARGE FORWARD INPUT TYPE AC INPUT RESPONSE TYPE MULTI PHOTOCOUPLER SIRIES
Lowest to $24.2537
ECAD model for PS2525-2
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 4CH TRANS 16-SO
Lowest to $1.2504
ECAD model for TLP293-4(LGB,E
Lite-On Inc.
Optocoupler AC-IN 2-CH Transistor DC-OUT 8-Pin PDIP SMD / OPTOISOLATOR 5KV 2CH TRANS 8-SMD
Lowest to $0.3546
ECAD model for LTV-824S
Vishay
OPTOISOLATOR 8.2KV TRANS 4-SMD
Lowest to $3.5910
ECAD model for CNY64AGRST
Vishay
OPTOISOLATOR 5.3KV TRANS 6DIP
Lowest to $0.6471
ECAD model for TCDT1110
Broadcom Limited
OPTOISO 1.5KV TRANS W/BASE 8SMD
Lowest to $116.5970
ECAD model for HCPL-5501#300
NEC
LARGE FORWARD INPUT TYPE HIGH ISOLATION VOLTAGE MULTI PHOTOCOUPLER SIRIES
Need more? Email Us
ECAD model for PS2521L-1-F3
Broadcom Limited
15MM OPTOCOUPLER (1MBD) / Optoisolator Transistor Output 7500Vrms 1 Channel 8-SO Stretched
Lowest to $13.2193
ECAD model for ACNT-H511-000E

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention