Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Sharp Microelectronics
Win Source Part Number 344899-PC817X4NIPOF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC817X4NIPOF CAD Model

Description

The PC817X4NIPOF is a high-performance, single-channel optocoupler from Sharp Microelectronics. It incorporates a gallium arsenide (GaAs) infrared emitting diode, optically coupled to a silicon phototransistor. This design provides a high isolation voltage and current transfer ratio (CTR), which makes it ideal for a wide array of applications that require electrical isolation and efficient signal transfer.

Applications:

  • Power Supply Control Circuits: Used to isolate control signals within power supplies, protecting sensitive components from voltage fluctuations and ensuring stable operation.
  • Computer Peripheral Interfaces: Provides isolation between computer systems and peripheral devices, preventing ground loops and voltage spikes from damaging sensitive electronics.
  • Communication Equipment Interfaces: Isolates communication lines to prevent interference and protect against voltage surges, ensuring reliable data transmission.
  • Instrumentation and Measurement Devices: Offers isolation in measurement devices, protecting against ground loops and voltage transients to ensure accurate readings.
  • General Purpose Switching: Functions as an electrically isolated switch in various applications.

Features:

  • High Isolation Voltage: Provides a high isolation voltage (typically 5000 Vrms) to protect against high voltage transients and ensure safety.
  • High Current Transfer Ratio (CTR): Offers a high CTR for efficient signal transfer with minimal power consumption.
  • DIP-4 Package: Packaged in a standard DIP-4 (Dual In-Line Package) for easy through-hole mounting.
  • RoHS Compliant: Complies with RoHS environmental standards, ensuring adherence to regulations.
  • Lead-Free: Manufactured using lead-free materials for environmental friendliness.

Benefits:

  • Enhanced Safety: Protects against high voltage transients, ensuring the safety of personnel and equipment.
  • Improved Signal Quality: Reduces noise and interference, improving signal integrity and reliability.
  • Increased System Reliability: Protects against voltage spikes and ground loops, enhancing overall system reliability.
  • Reduced Power Consumption: High CTR allows for efficient signal transfer, minimizing power consumption.
  • Simplified Design: Standard DIP-4 package simplifies design and integration into existing circuits.

Additional Details:

The PC817X4NIPOF is designed to operate over a wide temperature range, typically from -30°C to +100°C, making it suitable for various industrial and commercial environments. It is available in tube packaging for easy handling. The forward current (IF) is typically around 50mA, and the collector-emitter voltage (VCEO) is typically around 80V. Refer to the datasheet for precise CTR values and other detailed specifications specific to this variant.

You May Also Be Interested in

ON Semiconductor
PHOTODARLINGTON OPTOCOUPLERS | OPTOISO 5.3KV DARL W/BASE 6DIP
Need more? Email Us
ECAD model for H11B255
ON Semiconductor
Industry Standard Single Channel 6 Pin DIP Optocoupler | TRANSISTOR OPTOISOLATOR
Need more? Email Us
ECAD model for MCT270
Broadcom Limited
Wide Operating Temperature Automotive R2CouplerTM 20kBd Digital Optocoupler Configurable as Low Power, Low Leakage Phototransistor | OPTOISOLATOR 4KV TRANSISTOR 5-SO
Lowest to $2.1957
ECAD model for ACPL-M49T-000E
Renesas Electronics America
OPTOISOLATOR 5KV 1CH TRANS 4-DIP
Need more? Email Us
ECAD model for PS2561DL1-1Y-V-H-A
Vishay
BIDIRECTIONAL INPUT OPTOCOUPLER | OPTOISO 5.3KV 2CH TRANS 8DIP
Need more? Email Us
ECAD model for ILD250
Broadcom Limited
Small Outline, 5 Lead, High Speed Optocouplers | OPTOISO 3.75KV TRANSISTOR 6SOIC
Lowest to $1.3181
ECAD model for HCPL-M452
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS SO16 / Optoisolator Transistor Output 3750Vrms 4 Channel 16-SO
Lowest to $1.6768
ECAD model for TLP292-4(4LGBTPE
ON Semiconductor
PHOTOTRANSISTOR OPTOCOUPLERS | OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
ECAD model for MCT2SR2M
ON Semiconductor
FULL PITCH MINI-FLAT PACKAGE 4-PIN OPTOCOUPLERS | OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.1618
ECAD model for HMA124R1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention