Products specifications Report Issue?

Categories Isolators
Manufacturer Sharp Microelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Technology Optical Coupling
Number of Channels 1
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 15kV/μs
Propagation Delay tpLH / tpHL (Max) 500ns, 500ns
Rise and Fall Time 200ns, 200ns
Current - Peak Output 600mA
Forward Voltage 1.6V
Continuous forward current- Max 20mA
Supply Voltage - Operating 15 V to 30 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-DIP
Approvals UR
Win Source Part Number 1086712-PC923L0NSZ0F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC923L0NSZ0F CAD Model

Description

The Sharp Microelectronics PC923L0NSZ0F optical coupling isolator is a reliable component designed for a range of applications.

  • Isolation Voltage: 5000Vrms
  • Common Mode Transient Immunity (Min): 15kV/μs
  • Mounting Type: Through Hole
  • Package / Case: 8-DIP
  • Rise / Fall Time (Typ): 200ns
  • Current - DC Forward (If) (Max): 20mA
  • Lifecycle Status: Obsolete (EOL)
  • Popularity: High
  • Supply & Demand Status: Balance

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISO 2.5KV GATE DRVR 16SOIC
Lowest to $7.3127
ECAD model for SI8232BB-B-IS1
Broadcom Limited
OPTOISO 3.75KV 1CH GATE DVR 8DIP
Need more? Email Us
ECAD model for HCPL-J314
Broadcom Limited
OPTOISO 5KV GATE DRIVER 8SMD GW
Need more? Email Us
ECAD model for ACNW3430-500E
Broadcom Limited
3.0 Amp Output Current IGBT Gate Drive Optocoupler | OPTOISO 3.75KV 1CH GATE DRVR 6SO
Lowest to $4.1200
ECAD model for ACPL-P341-500E
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DRVR 8SOIC
Need more? Email Us
ECAD model for ADUM4121-1ARIZ
Broadcom Limited
AUTOMOTIVE OPTOCOUPLER
Need more? Email Us
ECAD model for ACPL-33JT-500E
Toshiba Semiconductor and Storage
IGBT/MOSFET GATE DRIVE COUPLER;
Lowest to $0.4035
ECAD model for TLP351H(D4-TP1,F)
ON Semiconductor
High Noise Immunity, 2.5A Output Current, Gate Drive Optocoupler | OPTOISO 5KV GATE DRIVER 8SMDIP
Need more? Email Us
ECAD model for FOD3120TSR2
ON Semiconductor
OPTOISO 5KV 1CH GATE DRIVER 5SOP
Lowest to $10.3410
ECAD model for FOD8321

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention