EN
  • EN
  • DE

ADUM4121-1ARIZ

Part No ADUM4121-1ARIZ
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 5KV 1CH GATE DRVR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features 2.3A Gate Driver Magnetic Coupling 5000Vrms Channel 8-SOIC-IC
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.295", 7.50mm Width)
Case / Package 8-SOIC-IC
Family Name ADUM4121
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 80
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911096-ADUM4121-1ARIZ
Ultra Librarian 3D Model Ultra Librarian ADUM4121-1ARIZ CAD Model

Description

ADUM4121-1ARIZ: Robust, Precision Isolated Gate Driver from Analog Devices Inc.

The ADUM4121-1ARIZ is a state-of-the-art isolated gate driver designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This innovative component is engineered to provide reliable and efficient isolation between the gate control signal and the high-power switch in a variety of applications, including motor control, industrial inverters, and power supply systems.

At the heart of the ADUM4121-1ARIZ is Analog Devices' proprietary iCoupler® technology, which offers superior performance compared to traditional optocoupler solutions. With this technology, the device is capable of providing robust galvanic isolation up to 5 kV RMS, ensuring the safety and integrity of the control system even under harsh electrical environments.

The device features a wide operating range, with a supply voltage from 3.0 V to 5.5 V, making it versatile for different circuit designs. Its high-speed operation with fast propagation delays (typically 50 ns) and strong drive capability (up to 2 A peak) makes it ideal for driving a wide range of power switches including IGBTs and MOSFETs.

Furthermore, the ADUM4121-1ARIZ offers a Miller clamp feature to prevent gate voltage overshoot during fast switching events, thereby enhancing the reliability of the power switch. This feature is particularly useful in applications where the control signal is susceptible to large voltage transients.

The device is available in a compact, 8-lead SOIC package, which is suitable for high-density PCB layouts. It also operates over a broad industrial temperature range, from -40°C to +125°C, ensuring consistent performance across various environmental conditions.

In summary, the ADUM4121-1ARIZ from Analog Devices Inc. is a high-performance, reliable isolated gate driver that is perfect for designers looking to enhance the efficiency and safety of their power management systems. With its advanced isolation technology, fast response times, and robust design, this component is an excellent choice for a wide range of high-voltage and high-speed applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Analog Devices Inc.
DGTL ISO 2.5KV 2CH GT DVR 13LGA
Lowest to $5.8209

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess