Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Sharp Microelectronics
Series OPIC™
Package Tube
Product Status Obsolete
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 1.5kV/µs
Propagation Delay tpLH / tpHL (Max) 500ns, 500ns
Rise / Fall Time (Typ) 200ns, 200ns
Current - Peak Output 400mA
Voltage - Forward (Vf) (Typ) 1.6V
Current - DC Forward (If) (Max) 20 mA
Voltage - Output Supply 15V ~ 30V
Temperature Range - Operating -20°C ~ 80°C
Mounting SMD (SMT)
Package / Case 8-SMD
Supplier Device Package 8-SMD
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Other Names 425-1540-5
Standard Package 50
Win Source Part Number 1173677-PC923XI
Ultra Librarian 3D Model Ultra Librarian PC923XI CAD Model

Description

The Sharp Microelectronics PC923XI is an isolator gate driver designed for use in electronic devices that require high performance and reliability.

  • Series: OPIC™
  • Standard Package: 50
  • Mounting: SMD (SMT)
  • Technology: Optical Coupling
  • Current - DC Forward (If) (Max): 20 mA
  • Voltage - Forward (Vf) (Typ): 1.6V
  • Rise/Fall Time (Typ): 200ns, 200ns
  • Voltage - Isolation: 5000Vrms
  • Common Mode Transient Immunity (Min): 1.5kV/μs
  • Propagation Delay tpLH / tpHL (Max): 500ns, 500ns
  • Current - Peak Output: 400mA
  • Package/Case: 8-SMD
  • Voltage - Output Supply: 15V ~ 30V
  • Status: Obsolete
  • RoHS: Does not comply with RoHS

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $19.5582
ECAD model for ADUM4146ARWZ-RL
CEL
OPTOISO 5KV GATE DRIVER 16SSOP / Optocoupler Drive 1-CH 30V 1500V 16-Pin SSOP T/R
Lowest to $2.2433
ECAD model for PS9402-E3-AX
Toshiba Semiconductor and Storage
OPTOISO 5KV GATE DRIVER 16SO / Optocoupler Drive 30V 16-Pin SO T/R
Lowest to $4.0839
ECAD model for TLP5214(TP,E
ON Semiconductor
High Noise Immunity, 2.5A Output Current, Gate Drive Optocoupler | OPTOISO 5KV 1CH GATE DRIVER 8SMD
Lowest to $2.8095
ECAD model for FOD3120S
ON Semiconductor
3A Output Current, High Speed MOSFET/IGBT Gate Driver Optocoupler | OPTOISO 5KV 1CH GATE DRIVER 8DIP
Lowest to $1.1306
ECAD model for FOD3184
Texas Instruments
UCC21225ANPLR / Gate Driver Capacitive Coupling 2500Vrms 2 Channel 13-VLGA (5x5)
Lowest to $3.3749
ECAD model for UCC21225ANPLR
Silicon Labs
DGTL ISO 3.75KV GATE DRVR 8SOIC / 5 KV LED EMULATOR INPUT, 4.0 A ISOLATED GATE DRIVERS
Lowest to $3.5528
ECAD model for SI8261AAC-C-ISR
CEL
OPTOISO 5KV GATE DRIVER 8SDIP GW / Optocoupler Logic-Out Logic, Inverter-IN
Need more? Email Us
ECAD model for PS9305L-E3-AX
Skyworks Solutions Inc.
DGTL ISO 2.5KV GATE DRIVER 14LGA / 4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 14-LGA (5x5)
Need more? Email Us
ECAD model for SI8235BB-C-IMR

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention