Products specifications Report Issue?

Categories Isolators
Manufacturer Sharp Microelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Technology Optical Coupling
Number of Channels 1
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 15kV/μs
Propagation Delay tpLH / tpHL (Max) 2μs, 2μs
Rise and Fall Time 200ns, 200ns
Current - Peak Output 600mA
Forward Voltage 1.2V
Continuous forward current- Max 25mA
Supply Voltage - Operating 15 V to 30 V
Temperature Range - Operating -40°C to 100°C
Mounting Through Hole
Case / Package 8-DIP
Approvals UR, VDE
Win Source Part Number 143921-PC924L0YSZ0F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC924L0YSZ0F CAD Model

Description

The Sharp Microelectronics PC924L0YSZ0F is an optical coupling technology based isolator device with a maximum output current of 600mA.

  • Forward Voltage: 1.2V
  • Isolation Voltage: 5000Vrms
  • Maximum Propagation Delay: 2μs
  • Common Mode Transient Immunity: 15kV/μs
  • Package: 8-DIP package
  • Operating Temperature Range: -40°C to 100°C
  • Approvals: UR and VDE
  • Application: suitable for use in applications that require electrical isolation.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISO 2.5KV GATE DRVR 16SOIC / 500mA Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC
Lowest to $45.4999
ECAD model for SI8232AB-B-IS1
CEL
OPTOISO 5KV GATE DRIVER 8DIP GW / Optocoupler Drive Totem-Pole 1-CH 30V 1500V 8-Pin PDIP SMD T/R
Need more? Email Us
ECAD model for PS9505L3-E3-AX
CEL
OPTOISO 5KV GATE DRIVER 8SDIP GW / Optocoupler Logic-Out Logic, Inverter-IN
Need more? Email Us
ECAD model for PS9305L-E3-AX
Skyworks Solutions Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us
ECAD model for SI82397AD-IS
Silicon Labs
DGTL ISO 5KV 2CH GATE DVR 16SOIC / 0.5 AND 4.0 AMP ISODRIVERS
Lowest to $4.1496
ECAD model for SI8232BD-B-ISR
Silicon Labs
DGTL ISO 2.5KV GATE DRVR 16SOIC / 0.5 AND 4.0 AMP ISO DRIVERS
Need more? Email Us
ECAD model for SI8231BB-D-ISR
Silicon Labs
DGTL ISO 2.5KV GATE DRIVER 8SOIC / 0.5 AND 2.5 AMP ISODRIVERS WITH OPTO INPUT
Lowest to $5.4364
ECAD model for SI8220BB-D-ISR
Toshiba Semiconductor and Storage
OPTOISO 3.75KV GATE DRVR 8DIP / optocoupler with IGBT Gate Drivers
Need more? Email Us
ECAD model for TLP352F(D4,F)
CEL
OPTOISO 5KV GATE DRIVER 16SSOP / Optocoupler Drive 1-CH 30V 1500V 16-Pin SSOP T/R
Lowest to $2.2433
ECAD model for PS9402-E3-AX

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention