Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1137310-PQ09TZ1U
Categories Custom Parts
Manufacturer Sharp Microelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PQ09TZ1U CAD Model

Description

The PQ09TZ1U is a low-dropout (LDO) voltage regulator from Sharp Microelectronics. It's designed to provide a stable and regulated 9V output voltage from a higher input voltage. LDO regulators are known for their low dropout voltage, which allows them to operate with a small difference between the input and output voltage, making them suitable for battery-powered and other power-sensitive applications.

Applications

  • Microcontroller power supplies
  • Battery-powered devices
  • Power management circuits
  • Industrial control systems
  • Consumer electronics

Features

  • 9V fixed output voltage
  • Low dropout voltage
  • Overcurrent protection
  • Overtemperature protection
  • Small package size
  • High output current capability

Benefits

  • Stable output voltage: Provides a stable and regulated 9V output voltage, ensuring reliable operation of connected circuits.
  • Efficient power conversion: Low dropout voltage maximizes efficiency, especially in battery-powered applications.
  • Protection against overloads: Overcurrent protection prevents damage from excessive current draw.
  • Protection against overheating: Overtemperature protection shuts down the regulator to prevent damage from overheating.
  • Easy to integrate: Small package size simplifies design and manufacturing.

Additional Details

The PQ09TZ1U's dropout voltage is typically very low, often less than 1V at the rated output current. The output current capability is usually several hundred milliamperes (e.g., 500mA, 1A), and depends on the input voltage, output voltage, and ambient temperature. The regulator also incorporates overcurrent and overtemperature protection circuits to prevent damage from overload conditions. The operating temperature range typically spans from -40°C to +85°C. For precise specifications including dropout voltage, output current capability, input voltage range, quiescent current, and thermal resistance, consult the Sharp Microelectronics datasheet for the PQ09TZ1U. An external capacitor is generally required at the output of the regulator to improve stability and transient response; the recommended capacitor value is usually specified in the datasheet. Proper thermal management may be necessary in high-current applications to prevent overheating.

You May Also Be Interested in

Pulse
Need more? Email Us
ECAD model for PG1279NLT
Analog Devices Inc.
Need more? Email Us
ECAD model for OP207AY/883C
TT Electronics
SENSOR OPTICAL 3.18MM MOD WIRE / Optical Sensor Through-Beam 0.125" (3.18mm) Module, Pre-Wired
Need more? Email Us
ECAD model for OPB931W51Z
Peregrine Semiconductor
RF Switch, SPDT. 9 kHz to 60 GHz, 0.9- 3.5 dB IL, 36- 41 dB Isolation, Flip Chip
Lowest to $106.4451
ECAD model for PE42525A-X
Microchip Technology
IC Sensor 2CH Qtouch 20SSOP
Need more? Email Us
ECAD model for QT220ISSG
Positronic
Conn Wire to Board M 6 POS 5mm Solder ST Top Entry Thru-Hole
Need more? Email Us
ECAD model for PLBH06M3200A1
Quest Technology International Inc.
8C-25FT. Modular Cord -silver Satin
Need more? Email Us
ECAD model for NCO-8325
Renesas Electronics America
ABU / MOSFET HV / N-Channel 500 V 19A (Ta) 35W (Ta) Through Hole TO-220FN
Need more? Email Us
ECAD model for RJL5014DPP-A0#T2
Fairchild/ON Semiconductor
Lowest to $7.0074
ECAD model for NM27C128BQ-120

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5485 $65.8200
290+ $0.4501 $130.5290
450+ $0.4359 $196.1550
615+ $0.4230 $260.1450
795+ $0.4088 $324.9960
1,065+ $0.3661 $389.8965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,634 pieces
MOQ: 120 pcs
Order Increment : 1 pezzo
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention