Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1142708-PQ12TZ5S
Categories Custom Parts
Manufacturer Sharp Microelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PQ12TZ5S CAD Model

Description

The Sharp Microelectronics PQ12TZ5S is a low-dropout (LDO) voltage regulator designed to provide a stable and regulated output voltage from a higher input voltage. This regulator is characterized by its low dropout voltage, high output current capability, and integrated protection features, making it suitable for various applications requiring efficient and reliable voltage regulation.

Applications

  • Power Management in Portable Devices: Used in smartphones, tablets, and other portable devices to regulate power supply voltages.
  • Microcontroller Power Supply: Provides a stable voltage supply for microcontrollers in embedded systems.
  • Battery-Powered Equipment: Regulates battery voltage to ensure stable operation in battery-powered applications.
  • Linear Post-Regulators for SMPS: Employed as post-regulators in switching mode power supplies (SMPS) to reduce output ripple and noise.
  • Industrial Control Systems: Provides regulated power for sensitive components in industrial control equipment.

Features

  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, maximizing efficiency.
  • High Output Current: Delivers a substantial output current to power various electronic components.
  • Overcurrent Protection: Protects the regulator and connected circuits from overcurrent conditions.
  • Thermal Shutdown Protection: Prevents damage from excessive heat by shutting down the regulator when the temperature exceeds a safe limit.
  • Short-Circuit Protection: Safeguards the regulator and connected circuits from short-circuit conditions.
  • Small Package Size: Compact package allows for integration into space-constrained designs.

Benefits

  • Improved Power Efficiency: Low dropout voltage minimizes power loss and improves overall efficiency.
  • Enhanced System Reliability: Integrated protection features prevent damage from overcurrent, thermal, and short-circuit conditions.
  • Stable Output Voltage: Provides a consistent and regulated output voltage, ensuring stable operation of connected components.
  • Simplified Design: Requires few external components, simplifying circuit design and reducing board space.
  • Wide Operating Voltage Range: Operates over a wide range of input voltages, providing flexibility in power supply design.

Additional Details

The PQ12TZ5S typically has a fixed output voltage of 1.2V and a maximum output current of 500mA or higher. The dropout voltage is typically less than 0.5V at the rated output current. It operates over a temperature range of -40°C to +85°C or higher. The device is available in surface-mount packages such as TO-252 or similar. It may also include a shutdown control pin to enable or disable the regulator for power saving.

You May Also Be Interested in

AMCC
French Electronic Distributor since 1988
Need more? Email Us
ECAD model for NPX5725-BA1C
Microchip Technology
IC Sensor 2CH Qtouch 20SSOP
Need more? Email Us
ECAD model for QT220ISSG
Fairchild/ON Semiconductor
Lowest to $7.0074
ECAD model for NM27C128BQ-120
NXP / Nexperia
Parallel 8 Bits Input Loading 2.3 Us Settling Time 8-BIT Dac PDIP22
Need more? Email Us
ECAD model for NE5019N
Orion Fans
French Electronic Distributor since 1988
Need more? Email Us
ECAD model for OEC0028A
Microchip Technology
Need more? Email Us
ECAD model for PM3393-FGI
Renesas Electronics America
new, original packaged
Need more? Email Us
ECAD model for N6003NZ-S17-AY
Everlight Electronics Co Ltd
PT334 Series 1100 nm 30 V 75 mW Black Through Hole 5 mm Phototransistor
Lowest to $0.0453
ECAD model for PT334-6B-52
Peregrine Semiconductor
RF Switch, SPDT. 9 kHz to 60 GHz, 0.9- 3.5 dB IL, 36- 41 dB Isolation, Flip Chip
Lowest to $106.4451
ECAD model for PE42525A-X

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0969 $65.8140
145+ $0.9004 $130.5580
225+ $0.8719 $196.1775
310+ $0.8447 $261.8570
400+ $0.8163 $326.5200
535+ $0.7321 $391.6735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,800 pieces
MOQ: 60 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention