Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468376-PR32MA11NTZH
Manufacturer Sharp Microelectronics
Package Tube
Product Status Active
Mounting Type Through Hole
Circuit SPST-NO (1 Form A)
Output Type AC
Voltage - Input 1.2VDC
Voltage - Load 0 V ~ 240 V
Load Current 150mA
Termination Style PC Pin
Operating Temperature -30°C ~ 85°C
Package / Case 6-DIP (0.300", 7.62mm), 5 Leads
Supplier Device Package 6-DIP
Approval Agency UL
Grade -
Ultra Librarian 3D Model Ultra Librarian PR32MA11NTZH CAD Model

Description

The PR32MA11NTZH is a specialized component manufactured by Sharp, known for its robust performance in electronic applications. While the exact category of this component is not specified, Sharp's dedication to innovation and quality suggests that the PR32MA11NTZH is designed to meet the high standards set by the industry. Components like the PR32MA11NTZH are integral to the operation of a wide range of electronic devices, providing reliability and efficiency essential for modern technology. As with all Sharp components, customers can expect the PR32MA11NTZH to deliver consistent performance, contributing to the enhanced functionality and longevity of their products.

You May Also Be Interested in

Broadcom Limited
WLAN SINGLE CHIP 11N 2X2 DUALBAN
Need more? Email Us
ECAD model for BCM43236TB1KML1WGT
Analog Devices Inc.
High Efficiency 42V/100mA Synchronous Bu
Lowest to $6.1595
ECAD model for LT8604IDDBM#TRMPBF
Broadcom Limited
92 SerDes,Single Stage,no retimer
Lowest to $1,412.5374
ECAD model for BCM88795CB0KFSBG
Broadcom Limited
PCI Interface IC 24 Lane 10 Port PCIe Gen 3 Switch IC
Lowest to $73.9535
ECAD model for PEX8725-CA80BC
Broadcom Limited
High-Definition Satellite SoC
Need more? Email Us
ECAD model for BCM7358
Broadcom Limited
SAS/SATA PCI Express
Need more? Email Us
ECAD model for 05-25704-00
AVX Corporation
Tant Cap
Need more? Email Us
ECAD model for 242058_TAJA106M010RNJ
API Delevan Inc.
Fixed Inductors 4.7uH 0.21ohms 969mA 10%
Need more? Email Us
ECAD model for SP1812R-472K
Broadcom Limited
Adapter
Need more? Email Us
ECAD model for W1GCR

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention