Products specifications Report Issue?

Reference Date Code 05+
Reference case QFP48
Manufacturer Sharp Microelectronics
Manufacturer Homepage sharp-world.com/
RoHS State Request Verification
Win Source Part Number 711814-RB5P006AM2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RB5P006AM2 CAD Model

Description

The RB5P006AM2 is a low-dropout (LDO) regulator manufactured by Sharp Microelectronics. It is designed to provide a stable and regulated output voltage from a higher input voltage, with minimal voltage drop across the regulator. LDO regulators are commonly used in various electronic devices to power sensitive components that require a stable voltage supply.

Applications:

  • Microcontroller Power Supply: Provides a stable voltage supply for microcontrollers.
  • Sensor Power Supply: Powers sensors that require a precise and stable voltage.
  • RF Circuit Power Supply: Supplies power to RF circuits, ensuring stable operation and minimizing noise.
  • Portable Devices: Used in smartphones, tablets, and other portable devices to regulate power.
  • Battery-Powered Systems: Provides a regulated output voltage from a battery source.

Features:

  • Low Dropout Voltage: Maintains a regulated output voltage even with a small difference between the input and output voltages.
  • Low Quiescent Current: Consumes minimal current when not supplying load current, extending battery life.
  • Over-Current Protection (OCP): Protects the regulator from over-current conditions.
  • Thermal Shutdown Protection: Protects the regulator from overheating.
  • Stable with Ceramic Capacitors: Designed to be stable with ceramic output capacitors, which are commonly used due to their low ESR and small size.
  • Fixed Output Voltage: Provides a fixed output voltage, ensuring a stable supply for connected components.

Benefits:

  • Stable Output Voltage: Provides a stable and regulated output voltage, essential for sensitive components.
  • Low Power Consumption: Low quiescent current extends battery life in portable devices.
  • Protection Features: Over-current and thermal shutdown protection enhance reliability.
  • Easy to Use: Requires minimal external components for operation.

The RB5P006AM2 has a typical output voltage of 3.3V and can handle a maximum output current of 600mA. The dropout voltage is typically a few hundred millivolts at the maximum output current. The regulator's thermal resistance and operating temperature range are specified in the datasheet. Proper heat sinking may be necessary at high output currents to prevent overheating. The input voltage range is typically slightly higher than the output voltage, allowing for a stable and regulated output.

You May Also Be Interested in

Analog Devices Inc.
DSP Microcomputer
Need more? Email Us
ECAD model for ADSP-2184BST-160
Broadcom Limited
Infra-Red Wavelength | SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for AEDS-9310
Wurth Electronics Inc
POWER-CHOKE WE-PD 4 | FIXED IND 15UH 4A 36 MOHM SMD
Lowest to $30.6234
ECAD model for 74458115
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 35V D618
Need more? Email Us
ECAD model for 80CNQ035A
TriQuint Semiconductor
374 MHz SAW Filter
Lowest to $140.2831
ECAD model for 856278
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
ECAD model for AP02N90P
Analog Devices Inc.
Dual 8-,10-,12-Bit High Bandwidth Multiplying DACs with Serial Interface | IC DAC 12BIT A-OUT 16TSSOP
Lowest to $14.9488
ECAD model for AD5449YRU
Analog Devices Inc.
Precision Instrumentation Amplifier
Need more? Email Us
ECAD model for AD524ARZ-16
NXP / Nexperia
3.3V Dual D-type flip-flop
Lowest to $1.0367
ECAD model for 74LVT74PW

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention