EN
  • EN
  • DE

S11MD5T

Part No S11MD5T
Manufacturer Sharp Microelectronics
Catalog HOT - SALES and EOL Components (S)
Description High Noise-resistance Type Phototriac Coupler
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 304182-S11MD5T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S11MD5T CAD Model

Description

The S11MD5T is a solid-state relay (SSR) manufactured by Sharp Microelectronics. It is designed for use in a variety of applications requiring reliable switching and isolation between control and load circuits. This SSR utilizes an optocoupler to achieve electrical isolation, enhancing safety and minimizing interference.

Applications

  • Industrial automation: Used for controlling motors, valves, and other industrial equipment.
  • Heating and cooling systems: Employed in HVAC systems for switching heating elements, fans, and compressors.
  • Lighting control: Applicable in lighting systems for dimming and on/off control of various light sources.
  • Medical equipment: Utilized in medical devices where safety and reliability are critical.
  • Security systems: Found in security systems for controlling access and triggering alarms.

Features

  • Optically isolated: Provides high isolation voltage between the input and output.
  • Zero-crossing detection: Reduces electromagnetic interference (EMI) and noise.
  • High surge capability: Can withstand high surge currents, enhancing reliability.
  • Compact size: Small footprint allows for easy integration into various applications.
  • Low on-state resistance: Minimizes power dissipation and heat generation.

Benefits

  • Enhanced safety: Optical isolation ensures safe operation by preventing electrical shocks.
  • Reduced noise: Zero-crossing detection minimizes electrical noise and interference.
  • Improved reliability: High surge capability and robust design ensure long-term reliability.
  • Easy integration: Compact size and standard packaging simplify integration into existing systems.
  • Energy efficiency: Low on-state resistance reduces power consumption and heat generation.

The S11MD5T's optical isolation provides a high degree of safety, protecting sensitive control circuitry from potentially damaging load voltages. Its zero-crossing detection feature minimizes the generation of electrical noise, making it suitable for use in noise-sensitive environments. The high surge current capability ensures that the SSR can withstand transient overloads without damage, contributing to its overall reliability. Furthermore, its compact size and ease of use make it a popular choice for a variety of switching applications. The low on-state resistance translates to lower power dissipation, which in turn helps to reduce overall energy consumption and improves thermal management in the application.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $8.9963
Vishay
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Lowest to $8.4488
AMCC
Lowest to $2.8182
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3227 $61.6135
12+ $10.1109 $121.3308
18+ $9.7956 $176.3208
25+ $9.4791 $236.9775
32+ $9.1638 $293.2416
43+ $8.2155 $353.2665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess