EN
  • EN
  • DE

S21MM4

Part No S21MM4
Manufacturer Sharp Microelectronics
Catalog Optoisolators - Triac, SCR Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Category Isolators
Family Optoisolators - Triac,SCR Output
Win Source Part Number 185653-S21MM4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S21MM4 CAD Model

Description

The Sharp Microelectronics S21MM4 is a phototriac coupler designed for isolated switching applications. This device integrates a GaAs infrared emitting diode (IRED) and a light activated silicon bilateral switch, providing high isolation voltage and reliable performance in controlling AC loads. The S21MM4 facilitates the interface between low-voltage control circuits and high-voltage AC power circuits, ensuring safety and preventing electrical noise from affecting sensitive electronic components.

Applications:

  • Solid-state relays (SSRs)
  • Industrial control systems
  • Lighting control
  • AC motor control
  • Heater control

Features:

  • High isolation voltage (typically 5000 Vrms)
  • Low trigger current
  • High blocking voltage
  • Compact package
  • RoHS compliant

Benefits:

  • Enhanced safety by isolating control circuitry from high voltage AC circuits
  • Reduced electromagnetic interference (EMI)
  • Improved reliability due to solid-state construction
  • Simplified circuit design
  • Extended product lifespan

The S21MM4 phototriac coupler operates by emitting infrared light from the IRED when a forward current is applied. This light activates the phototriac, allowing current to flow through the AC load. The device's high isolation voltage ensures that there is no direct electrical connection between the input and output circuits, thereby protecting the control circuitry from voltage spikes and surges. Its low trigger current requirement makes it compatible with a wide range of control signals. The compact package enables easy integration into various electronic devices. The S21MM4's robust design and electrical characteristics make it a preferred choice for numerous industrial and commercial applications requiring reliable and safe AC load control.

You May Also Be Interested in

Sharp Microelectronics
High Noise Resistance Type Phototriac Coupler / Optocoupler Triac AC-OUT 1-CH 600V 6-Pin PDIP
Lowest to $1.2821
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRIAC 4MFP
Lowest to $0.5206
ON Semiconductor
6-Pin DIP Triac Drivers | OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $3.4925
Sharp Microelectronics
Photothyristor Coupler
Need more? Email Us
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $2.0374
Vishay
PHOTOCOUPLER TRIAC 400V 6DIP
Need more? Email Us
Panasonic
OPTOISOLATOR 3.75KV TRIAC 4SOP
Lowest to $2.9104
Sharp Microelectronics
Lowest to $1.3583
Vishay
Optocoupler, Non Zero Crossing Phototriac, 1.5 kV/uS dV/dt, 600 V
Lowest to $0.5876

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess