EN
  • EN
  • DE

MOC3020SR2VM

Part No MOC3020SR2VM
Manufacturer ON Semiconductor
Catalog Optoisolators - Triac, SCR Output
Description 6-PIN DIP RANDOM-PHASE OPTOISOLATORS TRIAC DRIVER OUTPUT (250/400 VOLT PEAK) | OPTOISOLATOR 4.17KV TRIAC 6SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Output Type Triac
Zero Crossing Circuit No
Voltage - Isolation 4170Vrms
Voltage - Off State 400V
Current - LED Trigger (Ift) (Maximum) 30mA
Current - Hold (Ih) 100μA
Voltage - Forward (Vf) 1.15V
Current - DC Forward (If) (Maximum) 60mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-SMD, Gull Wing
Supplier Device Package 6-SMD
Approvals IEC/EN/DIN, UL
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1225769-MOC3020SR2VM
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MOC3020SR2VM CAD Model

Description

The MOC3020SR2VM is a robust optoisolator component manufactured by ON Semiconductor, renowned for its high-quality and reliable electronic components. This optoisolator, also known as an optocoupler, is specifically designed to provide effective electrical isolation between its input and output, making it an essential device in applications where signal integrity and isolation are critical for safety and performance.

Key Features

  • Electrical Isolation: The MOC3020SR2VM offers excellent isolation voltage, typically rated at 7500V peak, ensuring that the input and output circuits are effectively separated to prevent electrical noise and surges from affecting the system.
  • Triac Driver Output: This optoisolator comes with a triac driver output, which is suitable for triggering a triac or thyristor. It is capable of driving a main power triac for controlling resistive or inductive loads.
  • Wide Operating Range: It operates within a wide range of ambient temperatures, making it suitable for various environments and applications.
  • High Current Transfer Ratio (CTR): The device offers a high Current Transfer Ratio, which ensures reliable operation and signal transfer from the input LED to the output triac.

Applications

The MOC3020SR2VM is commonly used in a variety of applications where electrical isolation is necessary. These include:

  • Industrial controls
  • Solid-state relays
  • Motor controls
  • Incandescent lamp dimmers
  • Consumer appliances

Quality and Reliability

ON Semiconductor ensures that the MOC3020SR2VM meets strict quality standards, providing customers with a reliable and durable optoisolation solution. The device is also compliant with regulatory standards, ensuring its suitability for a wide range of industrial and consumer applications.

Product Availability

The MOC3020SR2VM is available in various packaging options to cater to different assembly requirements. For detailed specifications, availability, and ordering information, customers are encouraged to contact ON Semiconductor or an authorized distributor.

With its combination of features, the MOC3020SR2VM from ON Semiconductor is an excellent choice for designers looking for a high-performance optoisolator to enhance the safety and reliability of their electronic systems.

You May Also Be Interested in

Panasonic
OPTOISOLATOR 5KV TRIAC 6SMD
Need more? Email Us
Panasonic
OPTOISOLATOR 3.75KV TRIAC 4SOP
Lowest to $2.9104
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRIAC 4MFP
Lowest to $0.5206
Sharp Microelectronics
Photothyristor Coupler
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $1.2596
Sharp Microelectronics
Lowest to $1.3583
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $1.1311
Vishay
PHOTOCOUPLER TRIAC 800V 6DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess