EN
  • EN
  • DE

FM3418C

Part No FM3418C
Manufacturer SHENZHEN FUMAN ELECTRONICS CO., LTD.
Catalog Custom Parts (E - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1159942-FM3418C
Categories Custom Parts
Manufacturer SHENZHEN FUMAN ELECTRONICS CO., LTD.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FM3418C CAD Model

Description

The FM3418C is a highly integrated, high-efficiency synchronous buck converter designed for a wide range of applications. It's manufactured by SHENZHEN FUMAN ELECTRONICS CO., LTD., a company known for its power management solutions. This converter is particularly suited for portable devices and power supplies where space and efficiency are critical.

Applications

  • Portable Power Devices: Including smartphones, tablets, and power banks.
  • Point-of-Load (POL) Regulators: For various electronic systems requiring precise voltage regulation.
  • Battery-Powered Applications: Such as IoT devices and wearables.
  • Distributed Power Systems: In telecom and networking equipment.
  • Industrial Control Systems: Providing stable power for sensitive components.

Features

  • High Efficiency: Synchronous rectification minimizes power loss and maximizes efficiency.
  • Wide Input Voltage Range: Supports a broad range of input voltages for versatile applications.
  • Low Quiescent Current: Reduces power consumption in standby mode, extending battery life.
  • Adjustable Output Voltage: Allows for customization to meet specific voltage requirements.
  • Overcurrent Protection (OCP): Protects the converter and downstream circuitry from damage due to excessive current.
  • Short-Circuit Protection (SCP): Provides protection against short-circuit conditions.
  • Over-Temperature Protection (OTP): Shuts down the converter if the temperature exceeds safe operating limits.
  • Compact Size: Designed for space-constrained applications.

Benefits

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer battery life in portable devices.
  • Improved System Reliability: Comprehensive protection features ensure reliable operation and prevent damage.
  • Simplified Design: Integrated features reduce the number of external components required, simplifying the design process.
  • Versatile Application: Wide input voltage range and adjustable output voltage make it suitable for a variety of applications.
  • Reduced Power Consumption: High efficiency minimizes power waste and reduces heat generation.

Additional Details

The FM3418C typically operates with a switching frequency in the hundreds of kHz range, enabling the use of smaller external components. The exact specifications for input voltage range, output voltage range, maximum output current, and switching frequency will depend on the specific configuration and external components used in the application. Consult the datasheet for detailed performance characteristics and application guidelines. It is typically available in a small surface-mount package. The internal MOSFETs are optimized for low RDS(on) to further reduce conduction losses.

You May Also Be Interested in

Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
955+ $0.0524 $50.0420
2,330+ $0.0430 $100.1900
3,600+ $0.0417 $150.1200
4,965+ $0.0403 $200.0895
6,415+ $0.0390 $250.1850
8,575+ $0.0350 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 955 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess