EN
  • EN
  • DE

TDA18212HN/S/C1,51

Part No TDA18212HN/S/C1,51
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC TV SILICON TUNER 40HVQFN / Tuners Digital Cable TV 870MHz 40-Pin HVQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Type Silicon Tuner
Applications CATV
Mounting SMD
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-HVQFN (6x6)
Win Source Part Number 796526-TDA18212HN/S/C1,51
Popularity Medium
Supply and Demand Status Limited
Family Name TDA18212HN
Introduction Date July 16, 2010
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA18212HN/S/C1,51 CAD Model

Description

Product Overview: TDA18212HN/S/C1,51

The TDA18212HN/S/C1,51 is a cutting-edge silicon tuner IC developed by NXP Semiconductors, a leader in the industry known for innovative and reliable products. This high-performance integrated circuit is specifically designed for cable and terrestrial digital and analog television reception, making it an ideal component for a wide range of multimedia devices such as TVs, set-top boxes, and personal video recorders.

Key Features

  • High Integration: The TDA18212HN/S/C1,51 integrates multiple functions into a single chip, reducing the overall component count and simplifying the design process for manufacturers.
  • Wide Frequency Range: It supports a broad frequency range, making it suitable for various global broadcasting standards.
  • Advanced Signal Processing: With its state-of-the-art signal processing capabilities, it ensures excellent reception quality even in challenging signal conditions.
  • Low Power Consumption: Designed with power efficiency in mind, it helps to reduce the energy consumption of the end product, which is crucial for battery-operated devices.

Performance and Flexibility

The TDA18212HN/S/C1,51 boasts superior performance with features such as a high level of integration, which includes a low-noise amplifier, a programmable gain amplifier, and a fully integrated RF tracking filter. Its flexible design allows for easy adaptation to different market requirements and supports various analog and digital TV standards, including DVB-T, DVB-T2, DVB-C, ISDB-T, and ATSC.

Applications

Thanks to its versatility and high performance, the TDA18212HN/S/C1,51 is perfectly suited for a range of applications. It is commonly used in:

  • Television sets
  • Set-top boxes
  • PC TV cards
  • Personal video recorders

Conclusion

In conclusion, the TDA18212HN/S/C1,51 from NXP Semiconductors represents a blend of innovation, performance, and energy efficiency. It is a robust solution for designers looking to create high-quality, reliable multimedia products that meet the demands of a dynamic market.

You May Also Be Interested in

Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4403 $65.7612
9+ $13.4892 $121.4028
14+ $13.0677 $182.9478
19+ $12.6461 $240.2759
24+ $12.2245 $293.3880
32+ $10.9598 $350.7136
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess