EN
  • EN
  • DE

ICL3225IAZ

Part No ICL3225IAZ
Manufacturer Renesas Electronics America
Catalog Interface - Drivers, Receivers, Transceivers
Description 1 Microamp, +3V to +5.5V, 1Mbps, RS-232 Transceivers with Enhanced Automatic Powerdown | IC TXRX 2/2 FULL RS232 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number ICL3225
Manufacturer Pack Quantity 330
MSL Level 2 (1 Year)
Win Source Part Number 1183213-ICL3225IAZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICL3225IAZ CAD Model

Description

The ICL3225IAZ is a high-performance RS-232 transceiver from Renesas Electronics America. It is designed to meet the demanding requirements of serial communication in various industrial, commercial, and consumer applications. This device provides a robust solution for interfacing microcontrollers and other digital systems with RS-232 compatible devices.

Applications:

  • Notebook and Laptop Computers: For serial communication with peripherals.
  • Subnotebooks and Palmtop PCs: In devices requiring low power consumption and small size.
  • RS-232 Data Cables: Used in cables to convert signals between devices.
  • Battery-Powered Systems: Suitable for applications needing efficient power management.
  • Printers, Modems, and Scanners: Interfacing with these peripherals via RS-232.

Features:

  • Meets EIA/TIA-232 and V.28/V.24 Standards: Ensures compatibility with a wide range of RS-232 devices.
  • Low Power Consumption: Typically requires only a few milliwatts, making it suitable for battery-powered applications.
  • Single 5V Supply Operation: Simplifies system design by requiring only a single power supply.
  • Multiple Transmitters and Receivers: Provides multiple channels for simultaneous communication.
  • High Data Rate: Supports data rates up to 250kbps or higher, enabling fast communication.
  • Robust ESD Protection: Protects the device from electrostatic discharge events.

Benefits:

  • Improved System Reliability: The robust design and ESD protection enhance system reliability.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Simplified System Design: Single supply operation and integrated features simplify system design.
  • Enhanced Communication Performance: High data rates enable fast and efficient communication.
  • Wide Compatibility: Meets industry standards, ensuring compatibility with various RS-232 devices.

Technical Specifications: The ICL3225IAZ operates from a single 5V power supply and features integrated charge pumps to generate the RS-232 voltage levels. It includes multiple transmitters and receivers, allowing for simultaneous data transmission and reception. The device is available in various package options, including SOIC and TSSOP.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2757 $58.0327
27+ $4.3289 $116.8803
42+ $4.1936 $176.1312
57+ $4.0584 $231.3288
74+ $3.9230 $290.3020
99+ $3.5172 $348.2028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,836 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess