EN
  • EN
  • DE

HLK-10M12B

Part No HLK-10M12B
Manufacturer Shenzhen Hi-Link Electronics Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC DC Converters 12V 900mA 85~265 VAC input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,47.5x22.6mm
Quiescent Dissipation 0.1W
Height 22mm
Ripple Noise 120mVp-p
Capacitive Load(Max) 220uF
Output Voltage 12V
Isolation Voltage(Vrms) 3kV
Output Power 10W
Voltage - Input(DC) 85VAC~265VAC;120V~350V
Type Plastic encapsulated type
Output current (maximum value) 900mA
Operating Temperature Range -25℃~+60℃
Length 47.5mm
Width 28.5mm
Number of Outputs 1
Conversion Type AC/DC-DC
Conversion Efficiency 83%
Features Short Circuit Protection;Over Current Protection;Fault self-recovery
Ultra Librarian 3D Model Ultra Librarian HLK-10M12B CAD Model

Description

Product Overview

The 02CZ10-Y is a high-efficiency diode that offers excellent performance for numerous electronic applications. It's intended to minimize power loss and maximize productivity.

Features and Benefits

  • Low leakage current reduces unnecessary power loss.
  • High surge current capability for robust functioning.
  • Compact and lightweight for portable applications.
  • Excellent reverse recovery time, boosting efficiency.

Applications

  • Power inverter circuits
  • DC-DC converters
  • Automotive electronics
  • Solar power systems

Designed for high efficiency and reliability, the 02CZ10-Y stands out as a premium choice for energy-saving devices.

You May Also Be Interested in

Flex Power Modules
DC DC CONVERTER 12V 50W
Lowest to $81.8181
Recom Power
DC DC CONVERTER +/-5V 1W
Lowest to $3.4926
Recom Power
DC DC CONVERTER 5V 500MW
Lowest to $3.4243
CUI Inc.
DC DC CONVERTER 5V 1W
Need more? Email Us
Recom Power
DC DC CONVERTER 15V 45W
Lowest to $47.7272
CUI Inc.
DC DC CONVERTER 5V 5W
Lowest to $10.6363
CUI Inc.
DC DC CONVERTER 5V 15W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 15V 105W
Lowest to $202.7972
Murata Power Solutions Inc.
DC DC CONVERTER 15V 2W
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0173 $52.2249
31+ $3.2963 $102.1853
47+ $3.1933 $150.0851
65+ $3.0903 $200.8695
84+ $2.9873 $250.9332
113+ $2.6782 $302.6366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 234 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess