EN
  • EN
  • DE

LM2575S-5.0 P+

Part No LM2575S-5.0 P+
Manufacturer Shenzhen JSMicro Semiconductor Co., Ltd.
Catalog DC DC Converters
Description Buck Switching Regulator IC Fixed 5V 1 Output 1A TO-263-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package TO-263-5
Operating Temperature -40℃~+125℃
Function Step-down type
Number of Outputs 1
Frequency - Switching 52kHz
Output Type Fixed
Topology Buck
Operating Voltage 4V~40V
Switch Tube (Built-In/External) Built-in
Output Voltage 5V
Output Current 1A
Quiescent Current 10mA
Ultra Librarian 3D Model Ultra Librarian LM2575S-5.0 P+ CAD Model

Description

Product Overview

The 02DZ3.9-Z diode is engineered to deliver exceptional performance in voltage stabilization applications. It suits a wide range of electronic devices that require precise voltage control.

Applications

  • Precision voltage regulation
  • Stabilizing voltage in communication devices
  • Protection circuits in smart devices
  • Power supplies

Features and Benefits

  • Superior voltage accuracy
  • Energy-efficient operation
  • Robust design in minimal footprint
  • Optimized for high-frequency applications

Additional Details

This model offers a 3.9V breakdown voltage with robust temperature stability due to its Z package, making it reliable for continuous operations in varied conditions.

You May Also Be Interested in

Polytronics Technology Corp
DC DC CONVERTER +/-12V 3W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-15V 990MW
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-15V 3W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 9V 1.8W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 15V 1.8W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 15V 3W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 15V 3W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-24V 60W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4047 $50.5875
305+ $0.3321 $101.2905
470+ $0.3217 $151.1990
645+ $0.3113 $200.7885
835+ $0.3010 $251.3350
1,115+ $0.2698 $300.8270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess