EN
  • EN
  • DE

PS2501L-1-F3-A LJ

Part No PS2501L-1-F3-A LJ
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085965-PS2501L-1-F3-A LJ
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS2501L-1-F3-A LJ CAD Model

Description

The PS2501L-1 is a single-channel high-isolation photocoupler manufactured by Renesas Electronics America. It is designed for high-density mounting and provides reinforced insulation. This photocoupler transfers electrical signals between two isolated circuits by using light. It consists of an LED on the input side and a phototransistor on the output side, providing electrical isolation up to several kilovolts.

Applications:

  • Programmable Logic Controllers (PLCs): Used for isolating input/output signals.
  • Inverter Circuits: Provides isolation between the control and power stages.
  • Power Supplies: Isolates primary and secondary sides for safety.
  • Measurement Equipment: Ensures accurate and safe data acquisition.
  • Industrial Control Systems: Protects control circuitry from high-voltage transients.

Features:

  • High Isolation Voltage: Provides reinforced insulation for safety.
  • Compact Package: Suitable for high-density mounting.
  • Current Transfer Ratio (CTR): Offers efficient signal transfer.
  • Low Input Current: Minimizes power consumption.
  • High-Speed Switching: Enables fast data transmission.

Benefits:

  • Enhanced Safety: Protects sensitive circuits from high-voltage transients.
  • Improved System Reliability: Prevents ground loops and noise coupling.
  • Reduced Power Consumption: Operates with low input current.
  • Space-Saving Design: Compact package allows for efficient board layout.
  • Simplified Circuit Design: Easy integration into various applications.

Additional Details:

The PS2501L-1 typically features a collector-emitter voltage of 80V and an isolation voltage of 5000 Vrms. The operating temperature range is typically -55°C to +100°C. Detailed specifications can vary based on the exact suffix code (e.g., E3-A, F3-A), so consulting the datasheet for the specific variant is always recommended for precise electrical characteristics, such as current transfer ratio (CTR) and switching speeds. The device is typically housed in a small outline package (SOP).

You May Also Be Interested in

L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Panjit
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
World Produts Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess