EN
  • EN
  • DE

SS54L

Part No SS54L
Manufacturer Shenzhen Luguang Electronic Technology Co., Ltd
Catalog Diodes, Rectifiers - Single
Description Surface Mount Schottky Barrier Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shenzhen Luguang Electronic Technology Co., Ltd
Win Source Part Number 1259098-SS54L
Manufacturer Homepage www.luguang.cn/web_en/index.html
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SS54L CAD Model

Description

The SS54L is a Schottky barrier rectifier diode manufactured by Shenzhen Luguang Electronic Technology Co., Ltd. It is designed for high-frequency rectification and freewheeling applications where low forward voltage drop and fast switching speeds are required. This diode is commonly used in switching power supplies, DC-DC converters, and polarity protection circuits.

Applications

  • Switching power supplies
  • DC-DC converters
  • Polarity protection
  • Freewheeling diode in inductive loads
  • High-frequency rectification

Features

  • Maximum Repetitive Peak Reverse Voltage (VRRM): 40V
  • Maximum Average Forward Rectified Current (IF(AV)): 5A
  • Low Forward Voltage Drop (VF): Typically 0.5V
  • Fast Switching Speed
  • Low Reverse Leakage Current
  • Surface Mount Package (SMC)

Benefits

  • Efficient rectification due to low forward voltage drop
  • High-speed switching for reduced power loss
  • Protects circuits from reverse polarity damage
  • Improved efficiency in switching power supplies
  • Compact size for space-constrained designs

Technical Specifications

The SS54L Schottky diode boasts a low forward voltage drop, which minimizes power dissipation and improves efficiency, particularly in high-current applications. The fast reverse recovery time allows for high-frequency operation. The operating temperature typically ranges from -65°C to +150°C. The datasheet specifies the maximum forward surge current, which is an important parameter for handling transient events. Its surface mount construction facilitates automated assembly. The SMC package offers excellent thermal performance, enabling the diode to handle high currents without overheating. It is used in solar power applications for reverse current protection.

The Schottky diode's combination of low forward voltage drop, fast switching speed, and robust construction makes it a reliable choice for a wide range of power electronics applications. The excellent power dissipation enables its use in higher voltage and current applications.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess