EN
  • EN
  • DE

LTV-357

Part No LTV-357
Manufacturer Shenzhen Tenand Technology Co., Ltd.
Description Property of Lite-on Only
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shenzhen Tenand Technology Co., Ltd.
Win Source Part Number 1209476-LTV-357
Manufacturer Homepage www.tenand.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTV-357 CAD Model

Description

The LTV-357 is a series of multi-channel optocouplers manufactured by various companies, including Shenzhen Tenand Technology Co., Ltd. It's designed to provide electrical isolation between circuits while allowing signals to pass through.

Applications:

  • Industrial Control Systems: Used for isolating control signals in industrial equipment.
  • Power Supplies: Provides isolation between the primary and secondary sides of power supplies.
  • Motor Control Circuits: Isolates control signals in motor drives and inverters.
  • Communication Interfaces: Used in data communication systems to prevent ground loops and voltage spikes.
  • Medical Equipment: Provides electrical isolation to protect patients and equipment.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between input and output circuits.
  • Multiple Channels: Contains multiple optocouplers within a single package.
  • Current Transfer Ratio (CTR): Specifies the ratio of output current to input current.
  • Low Input Current: Requires a low input current for activation.
  • High Output Voltage: Capable of switching relatively high output voltages.
  • Compact Package: Available in a compact package for space-constrained applications.
  • Various Package Options: Available in different package configurations (e.g., DIP, SMD).

Benefits:

  • Electrical Isolation: Prevents damage to sensitive circuits from voltage spikes and ground loops.
  • Improved Safety: Enhances safety by isolating high-voltage circuits from user interfaces.
  • Signal Integrity: Reduces noise and interference in signal transmission.
  • Simplified Design: Integration of multiple channels simplifies circuit design.
  • Versatile Application: Suitable for a wide range of isolation applications.

Technical Specifications:

The LTV-357's key specifications typically include:

  • Isolation Voltage: Typically 3750Vrms or higher.
  • Current Transfer Ratio (CTR): Varies depending on the specific model (e.g., 50%-600%).
  • Input Forward Current (IF): Typically around 5mA to 20mA.
  • Output Collector-Emitter Voltage (VCEO): Typically 35V to 80V.
  • Package Type: DIP-4, SMD-4, etc.

The LTV-357 series offers a reliable and cost-effective solution for electrical isolation in various applications. It is important to consult the specific datasheet for the exact model and manufacturer to determine the appropriate specifications.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess