The Shindengen D1N60-5070 is a rectifier diode designed for various applications requiring efficient AC to DC conversion. This diode is part of Shindengen's comprehensive line of power semiconductors, known for their reliability and performance.
Applications
- Power supplies
- Motor control circuits
- General rectification purposes in electronic circuits
- Inverters
- DC-DC converters
Features
- High surge current capability
- Low forward voltage drop
- High reliability
- Compact size
- Avalanche diode
Benefits
- Improved efficiency in power conversion
- Reduced power loss and heat generation
- Enhanced system reliability
- Simplified circuit design
- Protection against voltage spikes
Technical Specifications (Typical)
- Repetitive Peak Reverse Voltage (VRRM): 600V
- Average Forward Current (IF(AV)): 1A
- Forward Voltage (VF): ~1.1V at specified current
- Reverse Recovery Time (trr): ~N/A (Schottky)
- Operating Temperature Range: -40°C to +150°C
- Package Type: DO-214AC (SMA)
The D1N60-5070's robust design ensures stable operation even under demanding conditions. It has avalanche capability for surge protection. The compact DO-214AC (SMA) package allows for efficient board assembly and space utilization. This diode is commonly used in consumer electronics, industrial equipment, and automotive systems where reliable rectification is essential.