EN
  • EN
  • DE

MV1002SC

Part No MV1002SC
Manufacturer Shindengen
Description LED driver IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOP-8
Manufacturer Shindengen
Manufacturer Homepage www.shindengen.co.jp
Win Source Part Number 725573-MV1002SC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MV1002SC CAD Model

Description

The MV1002SC is a Schottky Barrier Diode manufactured by Shindengen Electric Manufacturing Co., Ltd. It is designed for high-efficiency rectification and fast switching applications. These diodes are commonly used in switched-mode power supplies (SMPS), DC-DC converters, and other applications where low forward voltage drop and fast recovery times are critical.

Applications:

  • Switched-Mode Power Supplies (SMPS): Used as a rectifier to convert AC voltage to DC voltage with high efficiency.
  • DC-DC Converters: Improves the efficiency of DC-DC conversion by reducing power loss in the rectifier stage.
  • Free-wheeling diodes: Used in inductive circuits to protect transistors from voltage spikes.
  • Reverse polarity protection: Prevents damage to circuits from incorrect polarity connections.
  • High-frequency rectification: Suitable for high-frequency circuits due to their fast switching speed.

Features:

  • Low Forward Voltage Drop (VF): Reduces power loss and improves efficiency.
  • Fast Reverse Recovery Time (trr): Enables high-frequency operation and reduces switching losses.
  • High Surge Current Capability: Withstands high transient currents without damage.
  • High Operating Temperature: Operates reliably at elevated temperatures.
  • Surface Mount Package: Facilitates automated assembly and compact designs.

Benefits:

  • Improved Efficiency: Low forward voltage drop minimizes power dissipation.
  • High-Frequency Performance: Fast recovery time ensures efficient operation in high-frequency circuits.
  • Enhanced Reliability: High surge current capability and operating temperature ensure robust performance.
  • Reduced Heat Dissipation: Lower power loss translates to less heat generation.
  • Compact Designs: Surface mount package enables smaller and more efficient circuit layouts.

Additional Details:

The MV1002SC typically exhibits a low forward voltage drop, often in the range of 0.3V to 0.6V, and a very fast reverse recovery time, typically in the nanosecond range. It's commonly packaged in a surface-mount package like a SMB or SMC. This diode is designed to handle significant surge currents, providing added protection to the circuit. The key specifications to consider include forward voltage drop, reverse recovery time, maximum forward current, and surge current capability. Always consult the manufacturer's datasheet for detailed electrical characteristics and application guidelines to ensure proper usage and optimal performance.

The MV1002SC is well-suited for applications that demand high efficiency, fast switching speeds, and robust performance in power rectification and voltage conversion circuits.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,388 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess