EN
  • EN
  • DE

TH3L10Z

Part No TH3L10Z
Manufacturer Shindengen
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 365298-TH3L10Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TH3L10Z CAD Model

Description

The Shindengen TH3L10Z is a high-performance rectifier diode designed for use in a variety of power conversion applications. It is built for efficient and reliable operation in demanding electrical environments and is often utilized in systems requiring robust and consistent AC to DC conversion.

Applications:

  • Power Supplies: Used in both switching and linear power supplies to efficiently rectify AC voltage.
  • Inverters: Incorporated into inverter circuits to convert DC power back into AC power.
  • Motor Drives: Employed in motor drive circuits to provide rectified DC voltage for motor control.
  • Renewable Energy Systems: Found in solar and wind power systems for converting AC output to DC for battery charging or grid integration.
  • Uninterruptible Power Supplies (UPS): Used to rectify AC input voltage for battery charging and DC power supply.

Features:

  • Low Forward Voltage Drop: Reduces power loss during conduction, enhancing energy efficiency.
  • High Surge Current Capability: Provides robust protection against transient current spikes, increasing durability.
  • Fast Recovery Time: Enables efficient switching in high-frequency applications.
  • High Reliability: Designed for long-term stable performance under various operating conditions.
  • Compact Package: Allows for easy integration into space-constrained circuit designs.

Benefits:

  • Improved System Efficiency: The low forward voltage drop minimizes power dissipation, resulting in higher overall efficiency.
  • Enhanced Durability: The high surge current capability ensures reliable operation even under transient conditions.
  • Reduced Heat Generation: Efficient performance reduces heat generation, leading to better thermal management and longer component life.
  • Extended System Lifespan: The high reliability of the diode ensures long-term stable performance, contributing to the overall lifespan of the system.
  • Simplified Design: The compact package simplifies PCB layout and reduces overall system size.

Additional Details:

The TH3L10Z is typically available in a through-hole package, facilitating easy installation and soldering. Detailed specifications regarding voltage and current ratings are available in the datasheet and should be consulted for proper application and operation. It is designed to meet industry standards for performance and reliability.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
Texas Instruments
Lowest to $4.3014
Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess