EN
  • EN
  • DE

6SL30000CH412AA0

Part No 6SL30000CH412AA0
Manufacturer Siemens
Catalog Industrial Equipment
Description 6SL30000CH412AA0, Siemens Ln Reactor 3PRCT, 1167A, 1100KW /660-690V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051921-6SL30000CH412AA0
Categories Industrial Equipment
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6SL30000CH412AA0 CAD Model

Description

The 6SL30000CH412AA0 is a Siemens Sinamics S120 Combi drive module. This drive module is an integral part of the Sinamics S120 drive system, a modular drive system designed for sophisticated drive tasks. It combines the functionality of a line infeed, a line filter, and an inverter into a single, compact unit.

Applications:

  • Machine tools: Used for controlling the motion of axes in CNC machines.
  • Printing machines: Employed for precise control of web tension and roller drives.
  • Packaging machines: Utilized for synchronized motion control in filling, labeling, and wrapping processes.
  • Textile machines: Applied for controlling yarn tension and fabric transport.
  • Handling and assembly systems: Used in robotic arms and automated assembly lines.

Features:

  • Integrated functionality: Combines line infeed, line filter, and inverter functions.
  • Compact design: Saves space in control cabinets.
  • DC link capacitance: Provides energy storage for braking and acceleration.
  • Safety Integrated: Offers safety functions such as STO (Safe Torque Off).
  • Communication interfaces: Supports communication via PROFIBUS, PROFINET, and other industrial protocols.

Benefits:

  • Reduced wiring effort: Integrated functionality simplifies wiring and reduces installation time.
  • Improved energy efficiency: Regenerative braking capability reduces energy consumption.
  • Enhanced safety: Integrated safety functions protect personnel and equipment.
  • Increased system performance: Precise control of motor speed and torque improves machine performance.
  • Simplified commissioning: User-friendly software tools simplify parameterization and commissioning.

Technical Specifications (Typical):

  • Input Voltage: 380-480V AC
  • Output Voltage: 0-Input Voltage AC
  • Frequency: 50/60 Hz
  • Current Rating: Varies depending on the specific model
  • Protection Class: IP20

The Sinamics S120 Combi drive module offers a comprehensive solution for demanding drive applications, providing integrated functionality, high performance, and enhanced safety.

You May Also Be Interested in

Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SBL13(F)
Need more? Email Us
Schneider Electric
HARMONY XALD, XALK, EMPTY CONTRO
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Omron
SCL10(S)
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
32W47 W/25FT 12/3 SOW CORD
Need more? Email Us
Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess