EN
  • EN
  • DE

A6X30140111 | 3SU10604LF210AA0-ZY01

Part No A6X30140111 | 3SU10604LF210AA0-ZY01
Manufacturer Siemens
Catalog OEM Parts (A - B)
Description Siemens, A6X30140111
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1038514-A6X30140111
Categories OEM Parts(A-B)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A6X30140111 | 3SU10604LF210AA0-ZY01 CAD Model

Description

The Siemens A6X30140111 is a component within the broader Siemens 3SU1 series, specifically identified by the part number 3SU10604LF210AA0-ZY01. It is typically a component of a modular push button system, often relating to the actuator or contact block.

Applications

  • Control Panels: Used in the assembly of control panels for industrial machinery.
  • Operator Stations: Part of operator interface stations allowing manual control of processes.
  • Automation Systems: Integrated within automation systems to provide manual override or control functions.
  • Machine Building: Used in the construction of various types of industrial machinery and equipment.
  • Process Control: Employed in process control systems for manual intervention or adjustment of parameters.

Features

  • Modular Design: Designed to be combined with other components from the Siemens 3SU1 series.
  • Durable Construction: Built to withstand harsh industrial environments.
  • Easy Installation: Designed for quick and easy installation and integration.
  • Variety of Options: Available in various colors and with different functionalities.
  • Compliance: Complies with relevant industry standards and regulations.

Benefits

  • Flexibility: Provides flexibility in designing and configuring control panels.
  • Reliability: Ensures reliable operation in demanding industrial conditions.
  • Ease of Use: Simplifies the installation and maintenance of control systems.
  • Safety: Contributes to the overall safety of industrial equipment.
  • Long Lifespan: Offers a long service life, reducing the need for frequent replacements.

Additional Details

This component is likely a push button actuator or a part thereof, designed to work with compatible contact blocks and holders within the 3SU1 series. The "-ZY01" suffix typically indicates a specific custom marking or configuration detail. It's crucial to consult the Siemens documentation or catalog for the specific details of this component and its compatibility with other 3SU1 series elements to ensure correct integration and functionality. Proper installation according to Siemens guidelines is essential for safe and reliable operation. The 3SU1 series offers a wide range of options, and understanding the specific function of this part within the system is key to its application.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Amic
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
NXP / Nexperia
Need more? Email Us
TDK Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess