EN
  • EN
  • DE

BAS140W

Part No BAS140W
Manufacturer Siemens
Catalog Diodes, Rectifiers - Single
Description Silicon Schottky Diode (General purpose diodes for high-speed switching Circuit protection Voltage clamping High-level detecting and mixing)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1151330-BAS140W
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS140W CAD Model

Description

The BAS140W is a high-speed switching diode manufactured by Siemens (now Infineon Technologies). While designated as END-OF-LIFE, its characteristics remain important for understanding legacy circuit designs. This diode is designed for fast switching applications, particularly in signal processing and protection circuits.

Applications

  • High-Speed Switching: Used in circuits requiring rapid switching.
  • Signal Clamping: Provides voltage clamping to protect sensitive components.
  • Reverse Polarity Protection: Protects circuits from reverse polarity damage.
  • Small Signal Rectification: Used for rectifying small signals in electronic circuits.
  • ESD Protection: Protects circuits from electrostatic discharge.

Features

  • High Switching Speed: Fast reverse recovery time for efficient switching.
  • Low Capacitance: Minimizes signal distortion in high-frequency circuits.
  • Low Forward Voltage: Reduces power loss and improves efficiency.
  • Small Package: Allows for compact designs.
  • Surface Mount Device (SMD): Suitable for automated assembly.

Benefits

  • Fast Switching: Rapid switching ensures minimal signal delay.
  • Signal Integrity: Low capacitance maintains signal integrity.
  • Efficient Performance: Low forward voltage drop minimizes power loss.
  • Compact Design: Small package allows for miniaturized circuits.
  • Reliable Protection: Provides reliable voltage clamping and reverse polarity protection.

Additional Details

The BAS140W features a repetitive peak reverse voltage (VRRM) typically around 80V, and a forward current (IF) rating that depends on the operating conditions and datasheet specifications. It has a very fast reverse recovery time (trr), usually in the nanosecond range, and low junction capacitance. The diode is commonly packaged in a small SOD-323 or similar surface-mount package. Always consult the datasheet for precise specifications, including thermal resistance and maximum operating temperature.

While the BAS140W is an EOL component, its characteristics are valuable for understanding legacy circuit behavior and for selecting suitable replacements. When considering alternatives, prioritize matching the key specifications, such as VRRM, IF, trr, and capacitance, to ensure equivalent or improved performance in the intended application. Modern diodes with similar characteristics are readily available from various manufacturers.

You May Also Be Interested in

Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2910 $50.9250
420+ $0.2388 $100.2960
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,160+ $0.2164 $251.0240
1,550+ $0.1940 $300.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 258 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess