EN
  • EN
  • DE

TS4994IQT

Part No TS4994IQT
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Audio Amplifiers
Description 1W Differential Input/Output Audio Power Amplifier with Selectable Standby
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1274385-TS4994IQT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TS4994IQT CAD Model

Description

The TS4994IQT is a high-performance audio amplifier from STMicroelectronics, designed to deliver exceptional sound quality for a wide range of applications. This integrated circuit is part of ST's audio amplifier portfolio and is specifically engineered to meet the demands of portable and compact audio devices.

Key Features

  • Output Power: The TS4994IQT boasts an impressive output power of 1.2W, ensuring loud and clear audio playback even in devices with space constraints.
  • Supply Voltage Range: It operates over a wide supply voltage range from 2.5V to 5.5V, making it versatile for use in various electronic products.
  • Efficiency: With its high efficiency, the TS4994IQT minimizes power consumption, which is crucial for battery-operated devices, extending their usage time.
  • Standby Mode: The amplifier includes a standby mode feature that reduces power consumption when the audio function is not in use, further enhancing battery life.

Applications

The TS4994IQT is ideal for a multitude of applications that require high-quality audio output with minimal power usage. It is commonly used in:

  • Mobile phones and smartphones
  • Tablets and portable media players
  • Laptop and computer audio systems
  • Portable speakers and docking stations

Technical Specifications

The TS4994IQT offers a range of technical specifications that make it a top choice for audio amplification needs:

  • Signal-to-Noise Ratio (SNR): It provides a high SNR, resulting in cleaner and more distinct audio playback.
  • Low Harmonic Distortion: The device ensures low total harmonic distortion (THD), preserving audio fidelity and clarity.
  • Package: The TS4994IQT comes in a flip-chip package that is not only space-saving but also offers excellent thermal performance.

Conclusion

In summary, the TS4994IQT from STMicroelectronics is a powerful and efficient audio amplifier suitable for compact electronic devices. Its high output power, low power consumption, and advanced features like standby mode make it a reliable and preferred choice for manufacturers looking to enhance the audio experience in their products.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TPA6166A2
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523
Texas Instruments
BOARD EVAL FOR LM48861
Need more? Email Us
Texas Instruments
BOARD EVALUATION FOR LM48410SQ / LM48410 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Texas Instruments
DEVELOPMENT AMPLIFIER / TAS5720A-Q1 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 30MW 25DSBGA
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TAS5733 / TAS5733L series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3058 $58.7610
110+ $1.0715 $117.8650
170+ $1.0380 $176.4600
230+ $1.0045 $231.0350
300+ $0.9711 $291.3300
400+ $0.8706 $348.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 116,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess