EN
  • EN
  • DE
  • IT

TAS5142DDV6EVM2

Part No TAS5142DDV6EVM2
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description TAS5142DDV6EVM2 / TAS5142DDV6 Evaluation Module (EVM)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Equibit, PurePath Digital
Amplifier Type Class D
Output Type 6-Channel
Max Output Power x Channels @ Load 100W x 2 @ 4 Ohm
Operating Supply Voltage 10.8 V ~ 13.2 V
Board Type Fully Populated
Utilized IC / Part TAS5086, TAS5142
Supplied Contents Board(s), Cable(s)
Win Source Part Number 796311-TAS5142DDV6EVM2
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5142
Introduction Date March 01, 2007
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TAS5142DDV6EVM2 CAD Model

Description

The TAS5142DDV6EVM2 from Texas Instruments is a comprehensive evaluation module designed to demonstrate the capabilities and performance of the TAS5142, a high-efficiency, digital audio power amplifier. This evaluation module (EVM) provides an excellent platform for engineers and audio enthusiasts to explore the features and audio quality of the TAS5142 in a practical, user-friendly environment.

Key Features of TAS5142DDV6EVM2

  • High-Quality Audio Performance: The TAS5142 is a PurePath Digital™ amplifier capable of delivering high-quality, high-fidelity audio with minimal distortion and noise.
  • Power Efficiency: The TAS5142 operates with high efficiency, which reduces heat dissipation and eliminates the need for bulky heatsinks, making it ideal for compact audio applications.
  • Flexibility: The EVM supports various configurations, allowing users to evaluate the TAS5142 in stereo or mono modes, and it can be interfaced with a variety of digital audio sources and processors.
  • Protection Features: Built-in overcurrent, undervoltage, overtemperature, and DC detection safeguards the amplifier and speakers from potential damage.
  • Easy-to-Use: The TAS5142DDV6EVM2 is designed for ease of use, with clear labeling and test points, simplifying the process of evaluating the amplifier's performance.

Applications

The TAS5142DDV6EVM2 is suitable for a wide range of applications, including:

  • Home theater systems
  • Professional audio equipment
  • Active speakers
  • Mini and micro component systems

Technical Specifications

The TAS5142 amplifier can deliver up to 100W per channel into a 6-ohm load, with a total harmonic distortion plus noise (THD+N) of less than 0.1%. The EVM operates over a supply voltage range of 10V to 26V, making it versatile for use in various power environments.

Package Contents

The TAS5142DDV6EVM2 package includes the evaluation module, a user guide, and technical documentation to assist users in getting started quickly and efficiently.

Overall, the TAS5142DDV6EVM2 is an essential tool for those looking to harness the power and clarity of Texas Instruments' digital audio technology in their audio projects or products.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 30MW 25DSBGA
Lowest to $1.3624
Texas Instruments
BOARD EVALUATION FOR LM48410SQ / LM48410 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM48511 / LM48511 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4673SD / LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT AMPLIFIER / TAS5720A-Q1 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TAS5733 / TAS5733L series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess