EN
  • EN
  • DE

LM48410SQBD

Part No LM48410SQBD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVALUATION FOR LM48410SQ  /  LM48410 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Mfr Texas Instruments
Series Boomer®
Package Box
Product Status Obsolete
Amplifier Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2.3W x 2 @ 4Ohm
Voltage - Supply 2.4V ~ 5.5V
Board Type Fully Populated
Utilized IC / Part LM48410
Supplied Contents Board(s)
Base Product Number LM48410
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.90.6600
Standard Package 1
Win Source Part Number 1232286-LM48410SQBD
Ultra Librarian 3D Model Ultra Librarian LM48410SQBD CAD Model

Description

The LM48410SQBD is a high-performance audio power amplifier from Texas Instruments designed to deliver exceptional sound quality with a minimal power footprint, making it an ideal choice for portable applications. This amplifier is part of TI's extensive audio IC portfolio, which is renowned for its innovative technology and reliability.

Key Features

  • Output Power: The LM48410SQBD can drive 2.2W of continuous output power with a 4-ohm load, and 3.1W at 10% THD+N, providing robust sound for its size.
  • Efficiency: With an advanced Class D operation, it achieves high efficiency over a wide range of load conditions, ensuring extended battery life in portable applications.
  • Audio Quality: The device offers a superior audio quality with a low THD+N of 0.03% at 1kHz, which results in clear and undistorted sound.
  • EMI Suppression: It incorporates an EMI suppression scheme that minimizes electromagnetic interference, allowing for use in RF-sensitive environments.
  • Flexible Power Supply: The LM48410SQBD operates over a wide power supply range from 2.7V to 5.5V, accommodating a variety of power sources.
  • Integrated Protection: Features include over-current protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation and protection for both the IC and the speakers.

Applications

With its compact size and high-efficiency output, the LM48410SQBD is particularly well-suited for portable audio devices. These include:

  • Mobile phones and smartphones
  • Portable media players
  • Tablet devices
  • Laptop and notebook computers
  • Portable gaming systems

The LM48410SQBD from Texas Instruments is a testament to the company's commitment to providing high-quality audio solutions that meet the demands of modern portable electronics. Its combination of power efficiency, sound quality, and integrated protection features make it a top choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Infineon Technologies
BOARD REF DESIGN 3CH AUDIO AMP / IRF6665, IRS2053M series 3-Channel Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4673SD / LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Sure Electronics
PAM8803 2W AUDIO AMPLIFIER BOAR
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4734TA
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM48511 / LM48511 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess