The 04P10PL is a P-channel OptiMOS™ power MOSFET from Infineon Technologies, designed for high-efficiency power conversion in a variety of applications. This MOSFET combines low on-state resistance (RDS(on)) with fast switching speeds, minimizing power losses and maximizing efficiency.
Applications:
- DC-DC converters
- Power management in servers and workstations
- Synchronous rectification
- Motor control applications
- Battery management systems
Features:
- P-Channel MOSFET
- Low RDS(on) for reduced conduction losses
- Fast switching speed for high-frequency operation
- Logic level drive capability
- Avalanche rated
- Pb-free lead finish; RoHS compliant
Benefits:
- High efficiency reduces energy consumption and heat generation.
- Improved power density enables smaller and lighter designs.
- Simplified gate drive circuitry reduces system cost.
- Robust performance in demanding applications.
- Environmentally friendly due to Pb-free and RoHS compliance.
Technical Specifications:
Transistor Type: P-Channel
Drain-Source Voltage (VDS): -100 V
Gate-Source Voltage (VGS): ±20 V
Continuous Drain Current (ID): -4 A
On-State Resistance (RDS(on)): 0.1 Ohms @ VGS=-10V
Gate Threshold Voltage (VGS(th)): -2.0V
Total Gate Charge (Qg): 6 nC
Operating Temperature Range: -55°C to +175°C
Package: PG-TSDSON-8