EN
  • EN
  • DE

BC860CW

Part No BC860CW
Manufacturer Siemens
Catalog Miscellaneous
Description PNP Silicon AF Transistors (For AF input stages and driver applications High current gain Low collector-emitter saturation voltage)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Siemens
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818851-BC860CW
Ultra Librarian 3D Model Ultra Librarian BC860CW CAD Model

Description

The BC860CW is a PNP bipolar junction transistor (BJT) manufactured by Siemens (now Infineon Technologies). It is designed for general-purpose amplification and switching applications.

Applications

  • General-Purpose Amplification: Amplifying small signals in audio and instrumentation circuits.
  • Switching Circuits: Controlling the flow of current in switching applications.
  • Driver Stages: Driving larger transistors or other devices.
  • Audio Amplifiers: Used in preamplifiers and small audio amplifier stages.
  • Signal Processing: Amplifying and switching signals in signal processing circuits.

Features

  • PNP Transistor: Suitable for applications requiring a PNP transistor.
  • Low Noise: Designed for low-noise amplification.
  • High Current Gain (hFE): Provides significant current amplification.
  • Small Signal Switching: Efficiently switches small signals.
  • Small SOT-323 Package: Compact package for space-constrained applications.

Benefits

  • Efficient Amplification: Provides reliable amplification of small signals.
  • Low Noise Operation: Minimizes noise in sensitive circuits.
  • Versatile Application: Suitable for a wide range of amplification and switching applications.
  • Compact Design: Saves space on the circuit board.
  • Easy to Use: Simple to incorporate into circuit designs.

Additional Details

The BC860CW is commonly used in general-purpose amplification and switching circuits. Its high current gain and low noise characteristics make it suitable for amplifying small signals in audio and instrumentation applications. The transistor's small SOT-323 package allows for compact circuit designs.

When using the BC860CW, it is important to ensure that the voltage and current ratings are not exceeded. A bias resistor is typically used to set the operating point of the transistor. The transistor's performance can be optimized by selecting appropriate values for the bias resistors and coupling capacitors.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8797 $52.7820
140+ $0.7219 $101.0660
215+ $0.6993 $150.3495
300+ $0.6767 $203.0100
385+ $0.6542 $251.8670
515+ $0.5865 $302.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess