EN
  • EN
  • DE

BGS2-E8

Part No BGS2-E8
Manufacturer Siemens
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999640-BGS2-E8
Categories OEM Parts(A-B)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BGS2-E8 CAD Model

Description

The BGS2-E8 is a GSM/GPRS module manufactured by Siemens (now part of u-blox). These modules provide wireless communication capabilities to a wide range of applications. The BGS2-E8 enables devices to connect to GSM/GPRS networks for data transfer, SMS messaging, and voice communication.

Applications:

  • Automotive telematics: Used in vehicle tracking systems, remote diagnostics, and emergency call systems.
  • Industrial automation: Integrated into remote monitoring and control systems for industrial equipment.
  • Smart metering: Employed in utility meters for remote data collection and billing.
  • Security systems: Used in alarm systems and surveillance equipment for remote monitoring and control.
  • Point-of-sale (POS) terminals: Integrated into POS devices for wireless transaction processing.

Features:

  • GSM/GPRS connectivity: Supports GSM/GPRS networks for wireless communication.
  • Compact design: Offers a small form factor for easy integration into various devices.
  • Low power consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • Voice and data support: Supports both voice calls and data transfer over GSM/GPRS networks.
  • Embedded TCP/IP stack: Simplifies network connectivity and application development.

Benefits:

  • Wireless connectivity: Enables devices to connect to the internet and other networks without the need for physical cables.
  • Remote monitoring and control: Allows for remote management and control of devices from anywhere in the world.
  • Real-time data transfer: Provides real-time data communication for time-sensitive applications.
  • Global coverage: Operates on GSM/GPRS networks, providing global coverage for connected devices.
  • Cost-effective: Offers a cost-effective solution for wireless communication in various applications.

Specifications:

Typical specifications include:

  • GSM/GPRS Bands: 850/900/1800/1900 MHz
  • GPRS Class: Class 10
  • Output Power: Class 4 (2W @ 850/900 MHz), Class 1 (1W @ 1800/1900 MHz)
  • Supply Voltage: 3.3V - 4.2V
  • Operating Temperature: -30°C to +85°C
  • Interfaces: UART, SIM interface, Antenna connector

Consult the manufacturer's datasheet for precise specifications.

You May Also Be Interested in

Allegro MicroSystems, LLC
Lowest to $1.6087
CJT Connectors
Lowest to $0.0081
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
Amic
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7006 $87.4012
4+ $35.8570 $143.4280
5+ $34.7366 $173.6830
7+ $33.6163 $235.3141
9+ $32.4959 $292.4631
12+ $29.1337 $349.6044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,628 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess