EN
  • EN
  • DE

BTS542E2

Part No BTS542E2
Manufacturer Siemens
Catalog END - OF - LIFE
Description Smart Highside Power Switch (Overload protection Current limitation Short-circuit protection Thermal shutdown)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1155593-BTS542E2
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTS542E2 CAD Model

Description

The BTS542E2 is a high-side power switch from Siemens designed for automotive applications. It is part of a family of intelligent power switches intended to replace electromechanical relays and discrete circuits in various automotive electronic systems. Given its 'END - OF - LIFE' category, it's likely no longer in production, but it's still relevant for maintaining or repairing existing systems.

Applications:

  • Automotive Lighting: Used for switching headlights, taillights, and indicator lights.
  • Automotive Body Control: Employed in controlling door locks, window lifters, and sunroof systems.
  • Automotive Engine Management: Could be used to drive small DC motors and solenoids within the engine compartment.
  • Automotive Comfort Systems: Found in applications related to seat heating, ventilation, and air conditioning control.

Features:

  • Overload Protection: Shuts down the switch in case of excessive current draw, preventing damage to the load and the switch itself.
  • Short Circuit Protection: Immediately disables the switch if a short circuit is detected, protecting the system from catastrophic failure.
  • Overtemperature Protection: Turns off the switch if the internal temperature exceeds a safe limit, preventing thermal damage.
  • Diagnostic Feedback: Provides a status signal indicating the health of the switch and the load.
  • Logic Level Input: Can be controlled directly by a microcontroller or other logic circuit.
  • Low Side Switch: Configuration indicates it switches the ground side of the load.

Benefits:

  • Increased Reliability: Solid-state design eliminates moving parts, resulting in higher reliability compared to electromechanical relays.
  • Improved Safety: Built-in protection features prevent damage from overloads, short circuits, and overtemperature conditions.
  • Reduced Size and Weight: Compact package allows for smaller and lighter electronic control units.
  • Enhanced Diagnostics: Diagnostic feedback simplifies troubleshooting and fault detection.
  • Lower Power Consumption: Solid-state switches generally have lower power consumption than electromechanical relays.

Additional Details:

The BTS542E2 likely incorporates features like current limiting and voltage clamping to further enhance its robustness. Its diagnostic capabilities likely include status flags for overload, short circuit, and overtemperature conditions. The specific voltage and current ratings would be detailed in the datasheet. Given its age and 'END - OF - LIFE' status, sourcing this component might require contacting specialized distributors or utilizing existing inventory. Replacement options may be available from other manufacturers with similar specifications.

You May Also Be Interested in

Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess